Legrand
General Purpose Enclosures
0 013 02
Description
BOX 2M 140X50
Request a Quote
Email Supplier
Description
BOX 2M 140X50
Request a Quote
Email Supplier
Suppliers
General Purpose Enclosures
520179
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
520179 |
|
Product Name
|
General Purpose Enclosures |
|
Shape
|
Rectangular
|
|
Length
|
2.83 inch (72 mm)
|
|
Width
|
1.97 inch (50 mm)
|
|
Depth
|
5.51 inch (140 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Electronic and Instrument Enclosures
Shape
Rectangular
Length
3.7 inch (93.98 mm)
View Details
3 suppliers
Type
Junction Box
NEMA Rating
NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects
6
View Details
Shape
Rectangular
Length
42 inch (1067 mm)
Width
48 inch (1219 mm)
View Details