Legrand Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| Combination f type coaxial connector and four conductor RJ11 telephone jack. With one-piece molded plate decorator outline. Ivory. Decorator outline. Face constructed of high-impact thermoplastic. Zinc-plated steel strap. Nickel-plated F-type... | |
| Combination f type coaxial connector and four conductor RJ11 telephone jack. With one-piece molded plate decorator outline. Light Almond. Decorator outline. Face constructed of high-impact thermoplastic. Zinc-plated steel strap. Nickel-plated... | |
| Combination f type coaxial connector and four conductor RJ11 telephone jack. With one-piece molded plate decorator outline. White. Decorator outline. Face constructed of high-impact thermoplastic. Zinc-plated steel strap. Nickel-plated F-type... | |
| Single gang Decorator f type coaxial connector. Light Almond. Decorator outline. Face constructed of high-impact thermoplastic. Zinc-plated steel strap. Nickel-plated F-type connector. Threaded on each end. | |
| Single gang decorator with f type coaxial connector. Ivory. Decorator outline. Face constructed of high-impact thermoplastic. Zinc-plated steel strap. Nickel-plated F-type connector. Threaded on each end. | |
| Single gang Decorator with F type coaxial connector. Decorator outline. Face constructed of high-impact thermoplastic. Zinc-plated steel strap. Nickel-plated F-type connector. Threaded on each end. | |
| Single gang, one opening four conductor modular jack. Ivory. Decorator-style rectangular design. RJ11 modular jack. Fits standard single gang electrical box. May be used in multigang applications. Face constructed of... | |
| Single gang, One opening four conductor modular jack. Light almond. Decorator-style rectangular design. RJ11 modular jack. Fits standard single gang electrical box. May be used in multigang applications. Face constructed... | |
| Single gang, One opening six conductor Modular Jack. Ivory. Decorator-style rectangular design. RJ11 modular jack. Fits standard single gang electrical box. May be used in multigang applications. Face constructed of... | |
| Single gang, one opening six conductor modular jack. White. Decorator-style rectangular design. RJ11 modular jack. Fits standard single gang electrical box. May be used in multigang applications. Face constructed of... | |
| Single gang, single opening four conductor modular jack. White. Decorator-style rectangular design. RJ11 modular jack. Fits standard single gang electrical box. May be used in multigang applications. Face constructed of... | |
| Single gang, two opening decorator duplex four conductor modular jack with smooth plate. Ivory. One piece molded plate Decorator outline. Two RJ11 modular jacks. Fits standard single gang electrical box. | |
| Single gang, two opening decorator duplex four conductor modular jack with smooth plate. Light Almond. One piece molded plate Decorator outline. Two RJ11 modular jacks. Fits standard single gang electrical... | |
| Single gang, Two opening Decorator duplex four conductor modular jack with smooth plate. White. One piece molded plate Decorator outline. Two RJ11 modular jacks. Fits standard single gang electrical box. | |
| Single gang, two opening decorator duplex six conductor modular jack with smooth plate. White. One piece molded plate Decorator outline. Two RJ11 modular jacks. Fits standard single gang electrical box. |
| Next >> |