Legrand Wall Boxes 0 922 84

Description
BTE PLEX.310X240X160NON PERCEE
Request a Quote
Description
BTE PLEX.310X240X160NON PERCEE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wall Boxes - 2661226 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wall Boxes
2661226
Wall Boxes 2661226
BTE PLEX.310X240X160NON PERCEE

BTE PLEX.310X240X160NON PERCEE

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 2661226
Product Name Wall Boxes
Type Junction Box
Depth 6.3 inch (160 mm)
Material Plastic
NEMA Rating NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Multipurpose Enclosure, Abs, Black; Enclosure Type Takachi - 84X0150 - Newark, An Avnet Company
Specs
Length 0.7870 inch (19.99 mm)
Width 1.59 inch (40.3 mm)
Depth 3.16 inch (80.3 mm)
View Details
TG Series Enclosures - 101-513-01 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 11.89 inch (302 mm)
View Details
2 suppliers