Legrand Datasheets for Motion and Occupancy Detectors
Motion detectors are devices that contain either a physical mechanism or an electronic sensor that detects motion within a specific field of view. Common motion detectors include passive infrared (PIR) and active ultrasonic and microwave.
Motion and Occupancy Detectors: Learn more
| Product Name | Notes |
|---|---|
| Commercial Occupancy Sensor (PIR) PlugTail Automatic Wall Switch with 3 Wire Technology. Compact decorator design, shallow 1" back body, positive detection indicator with no minimum load requirement. Available in Ivory,... | |
| Incandescent Wall Occupancy/Vacancy Sensor Dimmer 3W 500W, Black Automatic-off control with full-range dimming and multi-way capability. Adjustable time delay and light level sensor. Fits into existing box for easy installation. | |
| Incandescent Wall Occupancy/Vacancy Sensor Dimmer 3W 500W, Ivory Automatic-off control with full-range dimming and multi-way capability. Adjustable time delay and light level sensor. Fits into existing box for easy installation. | |
| Incandescent Wall Occupancy/Vacancy Sensor Dimmer 3W 500W, Light Almond Automatic-off control with full-range dimming and multi-way capability. Adjustable time delay and light level sensor. Fits into existing box for easy... | |
| Occupancy and vacany sensors make saving energy and saving money easy. Occupancy sensors turn lights on when you enter a room and save energy by automatically turning them off when... | |
| Occupancy sensors make saving energy and saving money easy. Occupancy sensors turn light on when you enter room and save energy by automatically turning them off when room is unoccupied. | |
| Occupancy/Vacany sensors make saving energy and saving money easy. Detection signature processing eliminates false triggers and provides immunity to RFI and EMI. Zero-crossing for long relay life. Vandal-resistant lens combines... | |
| Passive Infrared Wall Switch Sensor, 1050 sq.ft. coverage, 120 VAC 60 Hz/277 VAC 60Hz, Gray 180-degree PIR Coverage Built in light level sensor LED detection indicator Dual-voltage model; 120/277 VAC... | |
| Passive Infrared Wall Switch Sensor, 1050 sq.ft. coverage, 120 VAC 60 Hz/277 VAC 60Hz, Ivory 180-degree PIR Coverage Built in light level sensor LED detection indicator Dual-voltage model; 120/277 VAC... | |
| Passive Infrared Wall Switch Sensor, 1050 sq.ft. coverage, 120 VAC 60 Hz/277 VAC 60Hz, Light Almond 180-degree PIR Coverage Built in light level sensor LED detection indicator Dual-voltage model; 120/277... | |
| Passive Infrared Wall Switch Sensor, 1050 sq.ft. coverage, 120 VAC 60 Hz/277 VAC 60Hz, White 180-degree PIR Coverage Built in light level sensor LED detection indicator Dual-voltage model; 120/277 VAC... | |
| PIR Ceiling Sensor, 24VDC Input, Coverage 360degree, 1200 Sq.Ft. ASIC technology reduces components and enhances reliability. Pulse count processing eliminates false offs without reducing sensitivity. Detection signature analysis eliminates false... | |
| PIR Ceiling Sensor, 24VDC Input, Coverage 360degree, 500 sq.ft. ASIC technology reduces components and enhances reliability. Pulse count processing eliminates false offs without reducing sensitivity. Detection signature analysis eliminates false... | |
| PIR Dual Occupancy Switch Sensor, Gray Detection signature processing eliminates false triggers and provides immunity to RFI and EMI. Zero-crossing for long relay life. Vandal-resistant lens combines precise coverage with... | |
| PIR Dual Occupancy Switch Sensor, Ivory Detection signature processing eliminates false triggers and provides immunity to RFI and EMI. Zero-crossing for long relay life. Vandal-resistant lens combines precise coverage with... | |
| PIR Occupancy Sensor Switch, Gray Detection signature processing eliminates false triggers and provides immunity to RFI and EMI. Zero-crossing for long relay life. Vandal-resistant lens combines precise coverage with durability. | |
| PIR Occupancy Sensor Switch, Ivory Detection signature processing eliminates false triggers and provides immunity to RFI and EMI. Zero-crossing for long relay life. Vandal-resistant lens combines precise coverage with durability. | |
| PIR Occupancy Sensor Switch, Light Almond Detection signature processing eliminates false triggers and provides immunity to RFI and EMI. Zero-crossing for long relay life. Vandal-resistant lens combines precise coverage with... | |
| PIR Occupancy Sensor Switch, White Detection signature processing eliminates false triggers and provides immunity to RFI and EMI. Zero-crossing for long relay life. Vandal-resistant lens combines precise coverage with durability. | |
| RW3U603 Multi-way Wall Switch Vacancy Sensors are designed to replace standard single pole and multi-way (3-way, 4-way) switches. They are ideal for any room with multiple entries such as living... | |
| Single Pole Occupancy Sensor, 2-Wire 500W, Black Replaces a standard light or fan single pole switch. Lighted switch for visibility in darkened rooms. Automatic-ON operation. Fixed five-minute time delay. Low-profile... | |
| Single Pole Occupancy Sensor, 2-Wire 500W, Ivory Replaces a standard light or fan single pole switch. Lighted switch for visibility in darkened rooms. Automatic-ON operation. Fixed five-minute time delay. Low-profile... | |
| Single Pole Occupancy Sensor, 2-Wire 500W, Light Almond Replaces a standard light or fan single pole switch. Lighted switch for visibility in darkened rooms. Automatic-ON operation. Fixed five-minute time delay. | |
| Single Pole Occupancy Sensor, 2-Wire 500W, White Replaces a standard light or fan single pole switch. Lighted switch for visibility in darkened rooms. Automatic-ON operation. Fixed five-minute time delay. Low-profile... | |
| Single Pole Occupancy Sensor, 3-Wire 600W, Black Replaces a standard light or fan single pole switch. Lighted switch for visibility in darkened rooms. Automatic-ON operation. Fixed five-minute time delay. Low-profile... | |
| Single Pole Occupancy Sensor, 3-Wire 600W, Ivory Replaces a standard light or fan single pole switch. Lighted switch for visibility in darkened rooms. Automatic-ON operation. Fixed five-minute time delay. Low-profile... | |
| Single Pole Occupancy Sensor, 3-Wire 600W, Light Almond Replaces a standard light or fan single pole switch. Lighted switch for visibility in darkened rooms. Automatic-ON operation. Fixed five-minute time delay. | |
| Single Pole Occupancy Sensor, 3-Wire 600W, White Replaces a standard light or fan single pole switch. Lighted switch for visibility in darkened rooms. Automatic-ON operation. Fixed five-minute time delay. Low-profile... | |
| The RW3U600 has the flexibility to work in a variety of applications including hallways, stairways, bathrooms, living and dining rooms, and other areas with multiple entries. The RW3U600 vacancy sensor... | |
| The RW3U600 Multi-way Wall Switch Occupancy Sensors are designed to replace standard multi-way (3-way, 4-way) switches. Single Pole, 120VAC, 0-600W. Occupancy-based control plus multi-way operation. Two or more RW3U600s connected... | |
| The sensor shall detect occupancy in the control area by detecting Doppler shifts in transmitted ultrasound and passive infrared heat changes. Detection verification of both technologies must occur in order... | |
| Ultra Sonic Ceiling Sensor, Occupancy 2200 sq.ft. Advanced signal processing circuitry helps to eliminate false ONs. Utilizes advanced, omni-directional (360 degrees), Doppler technology for reliable occupancy detection. Angled transmitter and... | |
| Ultrasonic Ceiling Sensor, Occupancy 1100 sq.ft. Advanced signal processing circuitry helps to eliminate false ONs. Utilizes advanced, omni-directional (360 degrees), Doppler technology for reliable occupancy detection. Angled transmitter and receiver... | |
| Ultrasonic Ceiling Sensor, Occupancy 500 sq.ft, White Advanced signal processing circuitry helps to eliminate false ONs. Utilizes advanced, omni-directional (360 degrees), Doppler technology for reliable occupancy detection. Angled transmitter and... | |
| WALL MOUNT OCCUPANCY SENSOR, GRAY Detection Signature Analysis provides high immunity to RFI and EMI. Compact, decorator design replaces existing wall switch. Integrated light level sensor works from 10 to... | |
| Wall Mount Occupancy Sensor, Ivory Detection Signature Analysis provides high immunity to RFI and EMI. Compact, decorator design replaces existing wall switch. Integrated light level sensor works from 10 to... | |
| Wall Mount Occupancy Sensor, Light Almond Detection Signature Analysis provides high immunity to RFI and EMI. Compact, decorator design replaces existing wall switch. Integrated light level sensor works from 10... | |
| Wide Angle Sensor, Passive Infrared 24volt DC, White Detection Signature Analysis provides high immunity to RFI and EMI. 2 coverage patterns to choose from. Wall mount or ceiling mount. Adjustable... |