Legrand Wall Boxes P242RRD

Description
Range and Dryer Box with Captive Mounting Nails on Each End. 1/2" offset for wood or steel stud mounting with metal cable clamp. 12 pack. FEATURES Auto/Clamps on each end eliminate the need for separate cable clamps. Easy installation, rectangular cutout. Location ribs enable the installer to quickly and accurately maintain a 1/2 inch offset. Constructed of impact-resistant thermoplastic.
Description
Range and Dryer Box with Captive Mounting Nails on Each End. 1/2" offset for wood or steel stud mounting with metal cable clamp. 12 pack. FEATURES Auto/Clamps on each end eliminate the need for separate cable clamps. Easy installation, rectangular cutout. Location ribs enable the installer to quickly and accurately maintain a 1/2 inch offset. Constructed of impact-resistant thermoplastic.

Suppliers

Company
Product
Description
Supplier Links
Wall Boxes - P242RRD - Legrand
West Hartford, CT, USA
Wall Boxes
P242RRD
Wall Boxes P242RRD
Range and Dryer Box with Captive Mounting Nails on Each End. 1/2" offset for wood or steel stud mounting with metal cable clamp. 12 pack. FEATURES Auto/Clamps on each end eliminate the need for separate cable clamps. Easy installation, rectangular cutout. Location ribs enable the installer to quickly and accurately maintain a 1/2 inch offset. Constructed of impact-resistant thermoplastic.

Range and Dryer Box with Captive Mounting Nails on Each End. 1/2" offset for wood or steel stud mounting with metal cable clamp. 12 pack.

FEATURES

  • Auto/Clamps on each end eliminate the need for separate cable clamps.
  • Easy installation, rectangular cutout.
  • Location ribs enable the installer to quickly and accurately maintain a 1/2 inch offset.
  • Constructed of impact-resistant thermoplastic.
Supplier's Site

Technical Specifications

  Legrand
Product Category Industrial Enclosures
Product Number P242RRD
Product Name Wall Boxes
Type Junction Box
Shape Rectangular
Length 3.75 inch (95.25 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Small Enclosures - General Purpose Metal - 1411FBXU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 7 inch (178 mm)
View Details
4 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details