Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL ENCLOSURES
LEGRAND
0 802 80 -- BACK BOXES
Legrand
Back Boxes
0 802 80
Description
Legrand 0 802 80 Back Box
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Legrand 0 802 80 Back Box
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Back Boxes
428108
Back Boxes
428108
Legrand 0 802 80 Back Box
Legrand 0 802 80 Back Box
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Industrial Enclosures
Product Number
428108
Product Name
Back Boxes
Width
1.18 inch (30 mm)
Depth
1.18 inch (30 mm)
Material
Plastic
Unlock Full Specs
to access all available technical data
Similar Products
Altech Corp.
TG Series Enclosures
101-007-91
Specs
Type
Electronic and Instrument Enclosures
Shape
Rectangular
Length
6.38 inch (162 mm)
View Details
BARTEC
EMH9 instrument housing
flameproof ex d instrument housing
Specs
Type
Electronic and Instrument Enclosures
Material
Aluminum
NEMA Rating
NEMA Enclosures
View Details
AirClean Systems
Type A Enclosure
PowderSafe AC720CTS
Specs
Shape
Rectangular
Length
42 inch (1067 mm)
Width
48 inch (1219 mm)
View Details
WAGO
Sensor Interface Junction Blocks
757-184
View Details