Legrand Wall Boxes S4418BAC

Description
Shallow 4" Square box with Captive Mounting Nails on Each End with Threaded Mounting Holes. Two Auto/Clamps on Each End. Two #8 Mounting Screws Factory Installed. 50 pack. FEATURES Auto/Clamps on each end eliminate the need for separate cable clamps. Easy installation, rectangular cutout. Constructed of impact-resistant thermoplastic.
Description
Shallow 4" Square box with Captive Mounting Nails on Each End with Threaded Mounting Holes. Two Auto/Clamps on Each End. Two #8 Mounting Screws Factory Installed. 50 pack. FEATURES Auto/Clamps on each end eliminate the need for separate cable clamps. Easy installation, rectangular cutout. Constructed of impact-resistant thermoplastic.

Suppliers

Company
Product
Description
Supplier Links
Wall Boxes - S4418BAC - Legrand
West Hartford, CT, USA
Wall Boxes
S4418BAC
Wall Boxes S4418BAC
Shallow 4" Square box with Captive Mounting Nails on Each End with Threaded Mounting Holes. Two Auto/Clamps on Each End. Two #8 Mounting Screws Factory Installed. 50 pack. FEATURES Auto/Clamps on each end eliminate the need for separate cable clamps. Easy installation, rectangular cutout. Constructed of impact-resistant thermoplastic.

Shallow 4" Square box with Captive Mounting Nails on Each End with Threaded Mounting Holes. Two Auto/Clamps on Each End. Two #8 Mounting Screws Factory Installed. 50 pack.

FEATURES

  • Auto/Clamps on each end eliminate the need for separate cable clamps.
  • Easy installation, rectangular cutout.
  • Constructed of impact-resistant thermoplastic.
Supplier's Site

Technical Specifications

  Legrand
Product Category Industrial Enclosures
Product Number S4418BAC
Product Name Wall Boxes
Type Junction Box
Shape Rectangular; Square
Length 4.25 inch (108 mm)
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 2832125 - RS Components, Ltd.
Specs
Length 7.48 inch (190 mm)
Width 5.43 inch (138 mm)
Depth 2.68 inch (68 mm)
View Details
Interlinking block - CPX-M-GE-EV - Festo Corporation
Specs
Type Junction Box
Material Aluminum
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details