Legrand Wall Boxes 0 356 00

Description
Atlantic wall box, metal, 150x150x80mm
Request a Quote
Description
Atlantic wall box, metal, 150x150x80mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wall Boxes - 5142165 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wall Boxes
5142165
Wall Boxes 5142165
Atlantic wall box, metal, 150x150x80mm

Atlantic wall box, metal, 150x150x80mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 5142165
Product Name Wall Boxes
Type Junction Box
Width 5.91 inch (150 mm)
Depth 3.15 inch (80 mm)
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Small Enclosures - Handles & Accessories - General Accessories - 1427BCGPG11 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Material Nickel Plated Brass
NEMA Rating NEMA Enclosures
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details