Legrand General Purpose Enclosures 001908

Description
Coffret étanche Plexo³ 8 modules avec em
Request a Quote
Description
Coffret étanche Plexo³ 8 modules avec em
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 2552130 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2552130
General Purpose Enclosures 2552130
Coffret étanche Plexo³ 8 modules avec em

Coffret étanche Plexo³ 8 modules avec em

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 2552130
Product Name General Purpose Enclosures
Length 4.55 inch (116 mm)
Width 7.87 inch (200 mm)
Depth 7.87 inch (200 mm)
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Small Enclosures - Extruded Enclosures - 1455J1601RD - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 6.3 inch (160 mm)
View Details
3 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details