Legrand Datasheets for Surge Protective Devices (SPDs)
Surge protective devices (SPDs) are designed to protect equipment against temporary excess voltage and/or current.
Surge Protective Devices (SPDs): Learn more
| Product Name | Notes |
|---|---|
| 120/208 VAC 3 Phase, Wye, 4 Wire and Ground, Panel TVSS Unit FEATURES Meets UL Standard for Safety for Surge Protection Devices, UL1449 3rd Edition (effective September 29, 2009). P&S... | |
| 120/208 VAC, 3 Phase, Wye, 4 Wire and Ground, Medium-Duty Panel TVSS Unit FEATURES Meets UL Standard for Safety for Surge Protection Devices, UL1449 3rd Edition (effective September 29, 2009). | |
| 120/208 VAC, Three Phase, Wye, 4 Wire plus Ground, Light-Duty Panel TVSS Unit FEATURES Meets UL Standard for Safety for Surge Protection Devices, UL1449 3rd Edition (effective September 29, 2009). | |
| 120/240 VAC 3 Wire and Ground Single Phase Heavy-Duty Panel TVSS Unit FEATURES Meets UL Standard for Safety for Surge Protection Devices, UL1449 3rd Edition (effective September 29, 2009). P&S... | |
| 120/240 VAC, 3 Wire and Ground, Single Phase Light Duty TVSS Unit FEATURES Meets UL Standard for Safety for Surge Protection Devices, UL1449 3rd Edition (effective September 29, 2009). P&S... | |
| 120/240 VAC, 3 wire and ground, Single Phase Medium-Duty TVSS Panel Unit FEATURES Meets UL Standard for Safety for Surge Protection Devices, UL1449 3rd Edition (effective September 29, 2009). P&S... | |
| 120/240 VAC, Three Phase, Delta, High Leg, 4 Wire and Ground, Medium-Duty Panel TVSS Unit FEATURES Meets UL Standard for Safety for Surge Protection Devices, UL1449 3rd Edition (effective September... | |
| 277/480 VAC 3 Phase, Wye, 4 Wire and Ground, Heavy-Duty Panel TVSS Unit FEATURES Meets UL Standard for Safety for Surge Protection Devices, UL1449 3rd Edition (effective September 29, 2009). | |
| 277/480 VAC, Three Phase, Wye, 4 Wire plus Ground, Light-Duty Panel TVSS Unit FEATURES Meets UL Standard for Safety for Surge Protection Devices, UL1449 3rd Edition (effective September 29, 2009). | |
| 277/480 VAC,Three Phase, Wye, 4 Wire and Ground, Medium-Duty Panel TVSS Unit FEATURES Meets UL Standard for Safety for Surge Protection Devices, UL1449 3rd Edition (effective September 29, 2009). P&S... | |
| 480 VAC, 3 Phase, Delta, 3 Wire and Ground, Heavy-Duty Panel TVSS Unit FEATURES Meets UL Standard for Safety for Surge Protection Devices, UL1449 3rd Edition (effective September 29, 2009). | |
| Power & TVSS Strip 10 Outlets, 1100J Rating SURGE/COAX/PHONE, 8' Cord, Block Housing FEATURES 400V clamping voltage. UL1449 listed. Heavy-duty cord from 3 ft. to 15 ft., depending on device. | |
| TVSS Power Outlet 15A 125V 7 Outlet 740J, 6' Cord, PC Gray FEATURES 400V clamping voltage. UL1449 listed. Heavy-duty cord from 3 ft. to 15 ft., depending on device. Multiple... | |
| TVSS Power Strip 15A 125V 7 Outlet 740J 48K 15' Cord, PC Gray FEATURES 400V clamping voltage. UL1449 listed. Heavy-duty cord from 3 ft. to 15 ft., depending on device. | |
| TVSS Power Strip 15A 125V 740J 48K 6' Cord, Phone/Fax, PC Gray FEATURES 400V clamping voltage. UL1449 listed. Heavy-duty cord from 3 ft. to 15 ft., depending on device. Multiple... | |
| TVSS Power Strip 15A 125V 8 Outlet Block Housing, 1100J 72K Phone/Fax, 8' Cord, PC Gray FEATURES 400V clamping voltage. UL1449 listed. Heavy-duty cord from 3 ft. to 15 ft.,... | |
| TVSS Power Strip 8 Outlet 15A 125V Block Housing, 1100J 72K Coxial, 8' Cord, PC Gray FEATURES 400V clamping voltage. UL1449 listed. Heavy-duty cord from 3 ft. to 15 ft.,... | |
| Wiremold Sentrex High Performance Rack Mount Series and the Perma Power Computer Grade Rack Mount and CabinetMATE Surge Protector Series offer a wide range of solutions for communication closet, rack,... | |
| Wiremold Sentrex High Performance Surge Protector Series and the Perma Power Computer Grade Surge Protector Series include a wide range of solutions for point-of-use surge protection applications. By dissipating and... | |
| Wiremold Sentrex PA and PB Series surge protection devices protect your sensitive electronic equipment from external or internal transient activity. Units can be customized with remote monitoring, noise filtration and... |