Legrand Wall Boxes 035506

Description
Coffret métal horizontal Atlantic métal
Request a Quote
Description
Coffret métal horizontal Atlantic métal
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wall Boxes - 2552169 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wall Boxes
2552169
Wall Boxes 2552169
Coffret métal horizontal Atlantic métal

Coffret métal horizontal Atlantic métal

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 2552169
Product Name Wall Boxes
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411FBUU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 10 inch (254 mm)
Width 6 inch (152 mm)
View Details
4 suppliers
Keystone Electronics Corp.
Specs
Length 6.81 inch (173 mm)
Width 5.25 inch (133 mm)
Features RoHS Compliant
View Details