Legrand
General Purpose Enclosures
0 013 06
Description
BOX 6M 160X128
Request a Quote
Email Supplier
Description
BOX 6M 160X128
Request a Quote
Email Supplier
Suppliers
General Purpose Enclosures
520046
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
520046 |
|
Product Name
|
General Purpose Enclosures |
|
Shape
|
Rectangular
|
|
Length
|
2.91 inch (74 mm)
|
|
Width
|
5.04 inch (128 mm)
|
|
Depth
|
6.3 inch (160 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Takachi Electronics Enclosure Co., Ltd.
Length
0.8661 inch (22 mm)
Width
2.95 inch (75 mm)
Depth
3.94 inch (100 mm)
View Details