Legrand Back Boxes 080043

Description
Legrand 080043 Back Box
Request a Quote
Description
Legrand 080043 Back Box
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Back Boxes - 687939 - RS Components, Ltd.
Corby, Northants, United Kingdom
Back Boxes
687939
Back Boxes 687939
Legrand 080043 Back Box

Legrand 080043 Back Box

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 687939
Product Name Back Boxes
Width 2.87 inch (72.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Small Enclosures - General Purpose Metal - 1402KV - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.9 inch (99.06 mm)
Width 10 inch (254 mm)
View Details
4 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details