Legrand Wiremold® Convention Center Floor Boxes - CCFB

Description
The Wiremold CCFB Series Convention Center Floor Boxes are an excellent solution for providing multi-utility services directly to the show room floor. The versatile design of the CCFB Series can be configured to accommodate virtually any utility requirement including audio/video, communications, power receptacles, cam style single pole connectors, plumbing, and compressed air. Typical applications include convention centers, exhibition halls, hotels, casinos, ballrooms, meeting rooms, arenas, stadiums, auditoriums, performing arts facilities, universities, military and industrial facilities. FEATURES TopGuard Protection. Integral design component that prevents water, dirt, and debris from entering power and communication compartments. Meets and exceeds all UL scrub water exclusion requirements for tile and carpet floors. UL Listed to U.S. and Canadian Safety Standards as a complete floor box assembly. The only convention style floor box UL Listed as a complete assembly. Designed to the customer’s specifications. Interior layouts and compartments are specifically designed to meet the needs of the user. Various box sizes and cover types available. Standard boxes are available in 15" x 15" x 25" depth with large single cover; 15" x 25" x 25" deep with dual cover, and 15" x 34" x 25" deep with dual cover. Box depths can be varied to meet the needs of the application. Additional box sizes are available. Light weight cover meets heavy load requirements. Cast aluminum cover provides strength and ease of use. Designed to meet 32,000 lb. load on 1" x 16" footprint with a safety factor of two (64,000 lbs). Power and low voltage devices supplied. 200 amp, 100 amp, 60 amp, 30 amp, and 20 amp devices available complete with weatherproof covers, if required, for added safety. Connectivity products can also be factory installed. Factory prewired. Can be factory wired with power distribution blocks, circuit breakers, and power devices so that power is split from a single supply circuit. Plumbing. Drains are supplied in required size. Water and compressed air assemblies also available. Corrosion resistant. Box bases are constructed of 14 gauge G90 galvanized steel, painted with fusion bonded "rebar" Epoxy Powder Coat. Stainless steel boxes also available. Simplified installation. Box is supplied with punched conduit entry locations (holes or knockouts) and brackets as needed for mounting the box. If ordered prewired, the only required electrical connections are at the main panel. Safety. Covers rotate 180 degrees to rest on adjacent floor, eliminating accidental closure.
Description
The Wiremold CCFB Series Convention Center Floor Boxes are an excellent solution for providing multi-utility services directly to the show room floor. The versatile design of the CCFB Series can be configured to accommodate virtually any utility requirement including audio/video, communications, power receptacles, cam style single pole connectors, plumbing, and compressed air. Typical applications include convention centers, exhibition halls, hotels, casinos, ballrooms, meeting rooms, arenas, stadiums, auditoriums, performing arts facilities, universities, military and industrial facilities. FEATURES TopGuard Protection. Integral design component that prevents water, dirt, and debris from entering power and communication compartments. Meets and exceeds all UL scrub water exclusion requirements for tile and carpet floors. UL Listed to U.S. and Canadian Safety Standards as a complete floor box assembly. The only convention style floor box UL Listed as a complete assembly. Designed to the customer’s specifications. Interior layouts and compartments are specifically designed to meet the needs of the user. Various box sizes and cover types available. Standard boxes are available in 15" x 15" x 25" depth with large single cover; 15" x 25" x 25" deep with dual cover, and 15" x 34" x 25" deep with dual cover. Box depths can be varied to meet the needs of the application. Additional box sizes are available. Light weight cover meets heavy load requirements. Cast aluminum cover provides strength and ease of use. Designed to meet 32,000 lb. load on 1" x 16" footprint with a safety factor of two (64,000 lbs). Power and low voltage devices supplied. 200 amp, 100 amp, 60 amp, 30 amp, and 20 amp devices available complete with weatherproof covers, if required, for added safety. Connectivity products can also be factory installed. Factory prewired. Can be factory wired with power distribution blocks, circuit breakers, and power devices so that power is split from a single supply circuit. Plumbing. Drains are supplied in required size. Water and compressed air assemblies also available. Corrosion resistant. Box bases are constructed of 14 gauge G90 galvanized steel, painted with fusion bonded "rebar" Epoxy Powder Coat. Stainless steel boxes also available. Simplified installation. Box is supplied with punched conduit entry locations (holes or knockouts) and brackets as needed for mounting the box. If ordered prewired, the only required electrical connections are at the main panel. Safety. Covers rotate 180 degrees to rest on adjacent floor, eliminating accidental closure.

Suppliers

Company
Product
Description
Supplier Links
Wiremold® Convention Center Floor Boxes - CCFB -  - Legrand
West Hartford, CT, USA
Wiremold® Convention Center Floor Boxes - CCFB
Wiremold® Convention Center Floor Boxes - CCFB
The Wiremold CCFB Series Convention Center Floor Boxes are an excellent solution for providing multi-utility services directly to the show room floor. The versatile design of the CCFB Series can be configured to accommodate virtually any utility requirement including audio/video, communications, power receptacles, cam style single pole connectors, plumbing, and compressed air. Typical applications include convention centers, exhibition halls, hotels, casinos, ballrooms, meeting rooms, arenas, stadiums, auditoriums, performing arts facilities, universities, military and industrial facilities. FEATURES TopGuard Protection. Integral design component that prevents water, dirt, and debris from entering power and communication compartments. Meets and exceeds all UL scrub water exclusion requirements for tile and carpet floors. UL Listed to U.S. and Canadian Safety Standards as a complete floor box assembly. The only convention style floor box UL Listed as a complete assembly. Designed to the customer’s specifications. Interior layouts and compartments are specifically designed to meet the needs of the user. Various box sizes and cover types available. Standard boxes are available in 15" x 15" x 25" depth with large single cover; 15" x 25" x 25" deep with dual cover, and 15" x 34" x 25" deep with dual cover. Box depths can be varied to meet the needs of the application. Additional box sizes are available. Light weight cover meets heavy load requirements. Cast aluminum cover provides strength and ease of use. Designed to meet 32,000 lb. load on 1" x 16" footprint with a safety factor of two (64,000 lbs). Power and low voltage devices supplied. 200 amp, 100 amp, 60 amp, 30 amp, and 20 amp devices available complete with weatherproof covers, if required, for added safety. Connectivity products can also be factory installed. Factory prewired. Can be factory wired with power distribution blocks, circuit breakers, and power devices so that power is split from a single supply circuit. Plumbing. Drains are supplied in required size. Water and compressed air assemblies also available. Corrosion resistant. Box bases are constructed of 14 gauge G90 galvanized steel, painted with fusion bonded "rebar" Epoxy Powder Coat. Stainless steel boxes also available. Simplified installation. Box is supplied with punched conduit entry locations (holes or knockouts) and brackets as needed for mounting the box. If ordered prewired, the only required electrical connections are at the main panel. Safety. Covers rotate 180 degrees to rest on adjacent floor, eliminating accidental closure.

The Wiremold CCFB Series Convention Center Floor Boxes are an excellent solution for providing multi-utility services directly to the show room floor. The versatile design of the CCFB Series can be configured to accommodate virtually any utility requirement including audio/video, communications, power receptacles, cam style single pole connectors, plumbing, and compressed air. Typical applications include convention centers, exhibition halls, hotels, casinos, ballrooms, meeting rooms, arenas, stadiums, auditoriums, performing arts facilities, universities, military and industrial facilities.

FEATURES

  • TopGuard Protection. Integral design component that prevents water, dirt, and debris from entering power and communication compartments. Meets and exceeds all UL scrub water exclusion requirements for tile and carpet floors.
  • UL Listed to U.S. and Canadian Safety Standards as a complete floor box assembly. The only convention style floor box UL Listed as a complete assembly.
  • Designed to the customer’s specifications. Interior layouts and compartments are specifically designed to meet the needs of the user.
  • Various box sizes and cover types available. Standard boxes are available in 15" x 15" x 25" depth with large single cover; 15" x 25" x 25" deep with dual cover, and 15" x 34" x 25" deep with dual cover. Box depths can be varied to meet the needs of the application. Additional box sizes are available.
  • Light weight cover meets heavy load requirements. Cast aluminum cover provides strength and ease of use. Designed to meet 32,000 lb. load on 1" x 16" footprint with a safety factor of two (64,000 lbs).
  • Power and low voltage devices supplied. 200 amp, 100 amp, 60 amp, 30 amp, and 20 amp devices available complete with weatherproof covers, if required, for added safety. Connectivity products can also be factory installed.
  • Factory prewired. Can be factory wired with power distribution blocks, circuit breakers, and power devices so that power is split from a single supply circuit.
  • Plumbing. Drains are supplied in required size. Water and compressed air assemblies also available.
  • Corrosion resistant. Box bases are constructed of 14 gauge G90 galvanized steel, painted with fusion bonded "rebar" Epoxy Powder Coat. Stainless steel boxes also available.
  • Simplified installation. Box is supplied with punched conduit entry locations (holes or knockouts) and brackets as needed for mounting the box. If ordered prewired, the only required electrical connections are at the main panel.
  • Safety. Covers rotate 180 degrees to rest on adjacent floor, eliminating accidental closure.
Supplier's Site

Technical Specifications

  Legrand
Product Category Industrial Enclosures
Product Name Wiremold® Convention Center Floor Boxes - CCFB
Type Junction Box
Shape Rectangular; Floor Box
Length 15 inch (381 mm)
Width 34 inch (864 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details