Legrand Ceiling Boxes S116FAN

Description
Ceiling Fan Box with Direct Mount. 24 pack. FEATURES Easy installation. One #10 x 1 1/4 inch screw holds the box at rough in. Two factory-supplied #10 x 2 inch screws secure the fan or fixture through the box, directly to the joist. UL Listed for fan and fixture support. Mounts directly under a joist or on a joist cross member. Impact-resistant Noryl means no ground wiring as with metal boxes. Screw lock holds screws in box until needed. No lost hardware and no broken spiral saw bits.
Description
Ceiling Fan Box with Direct Mount. 24 pack. FEATURES Easy installation. One #10 x 1 1/4 inch screw holds the box at rough in. Two factory-supplied #10 x 2 inch screws secure the fan or fixture through the box, directly to the joist. UL Listed for fan and fixture support. Mounts directly under a joist or on a joist cross member. Impact-resistant Noryl means no ground wiring as with metal boxes. Screw lock holds screws in box until needed. No lost hardware and no broken spiral saw bits.

Suppliers

Company
Product
Description
Supplier Links
Ceiling Boxes - S116FAN - Legrand
West Hartford, CT, USA
Ceiling Boxes
S116FAN
Ceiling Boxes S116FAN
Ceiling Fan Box with Direct Mount. 24 pack. FEATURES Easy installation. One #10 x 1 1/4 inch screw holds the box at rough in. Two factory-supplied #10 x 2 inch screws secure the fan or fixture through the box, directly to the joist. UL Listed for fan and fixture support. Mounts directly under a joist or on a joist cross member. Impact-resistant Noryl means no ground wiring as with metal boxes. Screw lock holds screws in box until needed. No lost hardware and no broken spiral saw bits.

Ceiling Fan Box with Direct Mount. 24 pack.

FEATURES

  • Easy installation. One #10 x 1 1/4 inch screw holds the box at rough in. Two factory-supplied #10 x 2 inch screws secure the fan or fixture through the box, directly to the joist.
  • UL Listed for fan and fixture support.
  • Mounts directly under a joist or on a joist cross member.
  • Impact-resistant Noryl means no ground wiring as with metal boxes.
  • Screw lock holds screws in box until needed. No lost hardware and no broken spiral saw bits.
Supplier's Site

Technical Specifications

  Legrand
Product Category Industrial Enclosures
Product Number S116FAN
Product Name Ceiling Boxes
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Junction Boxes - 1414N4PHK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 12 inch (305 mm)
Width 10 inch (254 mm)
View Details
5 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type A Enclosure - PowderSafe™ AC720CTS - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details