Legrand Ceiling Boxes S120JFAN

Description
Ceiling Fan Box, Premium Grade with integral fan mounting bracket and four Auto/Clamps. 12 pack. FEATURES Constructed of impact-resisitant Noryl thermoplastic, making it virtually unbreakable and non-conductive. Auto Clamp cable clamps molded in, hold wire securly in box. UL Listed for fan and fixture support. Large, 20.25 cubic inch capacity for extra wiring space. Depth-mounting gauge at bottom of bracket helps you align the box at the proper depth relative to the ceiling. Angled, rugged, metal mounting bracket safely and securely fastens fans or fixtures to the building structure. Dual mounting accepts fans or fixtures with 2.75 inch or 3.5 inch straps. Fan mounts directly to bracket through box with #10-32 screws (provided). Phillips-head screws (#10-32 x 3 inch) mount the fan or fixture directly to the metal bracket. Ringed nails for tighter grip.
Description
Ceiling Fan Box, Premium Grade with integral fan mounting bracket and four Auto/Clamps. 12 pack. FEATURES Constructed of impact-resisitant Noryl thermoplastic, making it virtually unbreakable and non-conductive. Auto Clamp cable clamps molded in, hold wire securly in box. UL Listed for fan and fixture support. Large, 20.25 cubic inch capacity for extra wiring space. Depth-mounting gauge at bottom of bracket helps you align the box at the proper depth relative to the ceiling. Angled, rugged, metal mounting bracket safely and securely fastens fans or fixtures to the building structure. Dual mounting accepts fans or fixtures with 2.75 inch or 3.5 inch straps. Fan mounts directly to bracket through box with #10-32 screws (provided). Phillips-head screws (#10-32 x 3 inch) mount the fan or fixture directly to the metal bracket. Ringed nails for tighter grip.

Suppliers

Company
Product
Description
Supplier Links
Ceiling Boxes - S120JFAN - Legrand
West Hartford, CT, USA
Ceiling Boxes
S120JFAN
Ceiling Boxes S120JFAN
Ceiling Fan Box, Premium Grade with integral fan mounting bracket and four Auto/Clamps. 12 pack. FEATURES Constructed of impact-resisitant Noryl thermoplastic, making it virtually unbreakable and non-conductive. Auto Clamp cable clamps molded in, hold wire securly in box. UL Listed for fan and fixture support. Large, 20.25 cubic inch capacity for extra wiring space. Depth-mounting gauge at bottom of bracket helps you align the box at the proper depth relative to the ceiling. Angled, rugged, metal mounting bracket safely and securely fastens fans or fixtures to the building structure. Dual mounting accepts fans or fixtures with 2.75 inch or 3.5 inch straps. Fan mounts directly to bracket through box with #10-32 screws (provided). Phillips-head screws (#10-32 x 3 inch) mount the fan or fixture directly to the metal bracket. Ringed nails for tighter grip.

Ceiling Fan Box, Premium Grade with integral fan mounting bracket and four Auto/Clamps. 12 pack.

FEATURES

  • Constructed of impact-resisitant Noryl thermoplastic, making it virtually unbreakable and non-conductive.
  • Auto Clamp cable clamps molded in, hold wire securly in box.
  • UL Listed for fan and fixture support.
  • Large, 20.25 cubic inch capacity for extra wiring space.
  • Depth-mounting gauge at bottom of bracket helps you align the box at the proper depth relative to the ceiling.
  • Angled, rugged, metal mounting bracket safely and securely fastens fans or fixtures to the building structure.
  • Dual mounting accepts fans or fixtures with 2.75 inch or 3.5 inch straps.
  • Fan mounts directly to bracket through box with #10-32 screws (provided).
  • Phillips-head screws (#10-32 x 3 inch) mount the fan or fixture directly to the metal bracket.
  • Ringed nails for tighter grip.
Supplier's Site

Technical Specifications

  Legrand
Product Category Industrial Enclosures
Product Number S120JFAN
Product Name Ceiling Boxes
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Electrical - Mild Steel - Freestanding Enclosures - 1418BY20 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 90.06 inch (2288 mm)
Width 72.06 inch (1830 mm)
View Details
3 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details