Legrand Wall Boxes S354RACS

Description
Triple Gang, Screw Mount Steel Stud Box with captive Combo Head Self-Tapping Mount Screws on Each End. Six Auto/Clamps on Each End. 50 pack. FEATURES Available in single, single deep, two, three and four gang, and 4 inch round ceiling boxes. All multi-gang and ceiling boxes include exclusive Auto/Clamp feature. Single gang include Quick/Entry feature. Specially designed drill point rapidly penetrates medium gauge steel studs. Screws have combination Hex/Phillips washer heads. Quick/Click feature on wall boxes offers fast and dependable installation of devices. Can be used for steel, aluminum, or wood studs. Molded of high-impact thermoplastic. Locator ribs ensure proper alignment on stud and proper offset depth.
Description
Triple Gang, Screw Mount Steel Stud Box with captive Combo Head Self-Tapping Mount Screws on Each End. Six Auto/Clamps on Each End. 50 pack. FEATURES Available in single, single deep, two, three and four gang, and 4 inch round ceiling boxes. All multi-gang and ceiling boxes include exclusive Auto/Clamp feature. Single gang include Quick/Entry feature. Specially designed drill point rapidly penetrates medium gauge steel studs. Screws have combination Hex/Phillips washer heads. Quick/Click feature on wall boxes offers fast and dependable installation of devices. Can be used for steel, aluminum, or wood studs. Molded of high-impact thermoplastic. Locator ribs ensure proper alignment on stud and proper offset depth.

Suppliers

Company
Product
Description
Supplier Links
Wall Boxes - S354RACS - Legrand
West Hartford, CT, USA
Wall Boxes
S354RACS
Wall Boxes S354RACS
Triple Gang, Screw Mount Steel Stud Box with captive Combo Head Self-Tapping Mount Screws on Each End. Six Auto/Clamps on Each End. 50 pack. FEATURES Available in single, single deep, two, three and four gang, and 4 inch round ceiling boxes. All multi-gang and ceiling boxes include exclusive Auto/Clamp feature. Single gang include Quick/Entry feature. Specially designed drill point rapidly penetrates medium gauge steel studs. Screws have combination Hex/Phillips washer heads. Quick/Click feature on wall boxes offers fast and dependable installation of devices. Can be used for steel, aluminum, or wood studs. Molded of high-impact thermoplastic. Locator ribs ensure proper alignment on stud and proper offset depth.

Triple Gang, Screw Mount Steel Stud Box with captive Combo Head Self-Tapping Mount Screws on Each End. Six Auto/Clamps on Each End. 50 pack.

FEATURES

  • Available in single, single deep, two, three and four gang, and 4 inch round ceiling boxes.
  • All multi-gang and ceiling boxes include exclusive Auto/Clamp feature.
  • Single gang include Quick/Entry feature.
  • Specially designed drill point rapidly penetrates medium gauge steel studs.
  • Screws have combination Hex/Phillips washer heads.
  • Quick/Click feature on wall boxes offers fast and dependable installation of devices.
  • Can be used for steel, aluminum, or wood studs.
  • Molded of high-impact thermoplastic.
  • Locator ribs ensure proper alignment on stud and proper offset depth.
Supplier's Site

Technical Specifications

  Legrand
Product Category Industrial Enclosures
Product Number S354RACS
Product Name Wall Boxes
Type Junction Box
Shape Rectangular
Length 3.97 inch (101 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
Enclosure, Abs, Mobile / Wall Mnt; Enclosure Type Okw (Enclosures) - 36AJ9313 - Newark, An Avnet Company
Specs
Length 1.91 inch (48.5 mm)
Width 7.68 inch (195 mm)
Depth 10.83 inch (275 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details