Legrand Datasheets for Ground Fault Circuit Interrupters (GFCI)
Ground fault circuit interrupters (GFCI) disconnect a circuit when the current between the neutral conductor and the live conductor becomes unbalanced. GFCIs are also known as residual current devices.
Ground Fault Circuit Interrupters (GFCI): Learn more
| Product Name | Notes |
|---|---|
| Portable Ground Fault Circuit Interrupter Box 15amp 125volt Auto Reset FEATURES Handles up to four loads. Open neutral protection. High-impact-resistan t thermoplastic housing. Optional Turnlok plugs and connectors prevent accidental... | |
| Portable Ground Fault Circuit Interrupter Box, 20amp 125volt Locking, Auto Reset FEATURES Handles up to two loads. Open neutral protection. High-impact-resistan t thermoplastic housing. Optional Turnlok plugs and connectors prevent... | |
| Portable Ground Fault Circuit Interrupter Box, 20amp 125volt, Auto Reset FEATURES Handles up to four loads. Open neutral protection. High-impact-resistan t thermoplastic housing. Optional Turnlok plugs and connectors prevent accidental... | |
| Portable Ground Fault Circuit Interrupter, 1' Cord Set 15amp 125volt, Auto Reset FEATURES Durable polycarbonate case withstands hard use. In-line has power indicator light that is on when power is... | |
| Portable Ground Fault Circuit Interrupter, 1' Cord Set 15amp 125volt, Manual Reset FEATURES Durable polycarbonate case withstands hard use. In-line has power indicator light that is on when power is... | |
| Portable Ground Fault Circuit Interrupter, 15amp 125volt 2' Cord Turnlok, Manual Reset FEATURES Durable polycarbonate case withstands hard use. In-line has power indicator light that is on when power is... | |
| Portable Ground Fault Circuit Interrupter, 15amp 125volt, 2' Cord Turnlok, Auto Reset FEATURES Durable polycarbonate case withstands hard use. In-line has power indicator light that is on when power is... | |
| Portable Ground Fault Circuit Interrupter, 15amp 125volt, 2' Tri-Cord Connector, Auto Reset FEATURES Durable polycarbonate case withstands hard use. In-line has power indicator light that is on when power is... | |
| Portable Ground Fault Circuit Interrupter, 15amp 125volt, 2' Tri-Cord Connector, Manual Reset FEATURES Durable polycarbonate case withstands hard use. In-line has power indicator light that is on when power is... | |
| Portable Ground Fault Circuit Interrupter, 2' Cord 15amp 125volt, Auto Reset FEATURES Durable polycarbonate case withstands hard use. In-line has power indicator light that is on when power is available. | |
| Portable Ground Fault Circuit Interrupter, 2' Cord 15amp 125volt, Manual Reset FEATURES Durable polycarbonate case withstands hard use. In-line has power indicator light that is on when power is available. | |
| Portable Ground Fault Circuit Interrupter, 20amp 125volt 2' Cord, Auto Reset FEATURES Durable polycarbonate case withstands hard use. In-line has power indicator light that is on when power is available. | |
| Portable Ground Fault Circuit Interrupter, 20amp 125volt 2' Cord, Manual Reset FEATURES Durable polycarbonate case withstands hard use. In-line has power indicator light that is on when power is available. | |
| Portable Ground Fault Circuit Interrupter, 20amp 125volt, 2' Cord Auto Reset FEATURES Durable polycarbonate case withstands hard use. In-line has power indicator light that is on when power is available. | |
| Portable Ground Fault Circuit Interrupter, 6' Cord, 15amp 125volt, Manual Reset FEATURES Durable polycarbonate case withstands hard use. In-line has power indicator light that is on when power is available. | |
| Portable Ground Fault Circuit Interrupter, Right Angle Plug, 15amp 125volt, Auto Reset FEATURES Durable polycarbonate case withstands hard use. Open neutral protection. | |
| Portable Ground Fault Circuit Interrupter, Right Angle Plug, 15amp 125volt, Manual Reset FEATURES Durable polycarbonate case withstands hard use. Open neutral protection. |