Legrand Datasheets for Phone Jacks and Plugs
Phone jacks and plugs are connectors used with telephones. They are also known as modular jacks (female) and modular plugs (male).
Phone Jacks and Plugs: Learn more
| Product Name | Notes |
|---|---|
| Combination f type coaxial connector and four conductor RJ11 telephone jack. Black. Decorator outline. RJ11 modular jack. Face constructed of high-impact thermoplastic. Zinc-plated steel strap. Nickel-plated F-type connector. Threaded on... | |
| Combination f type coaxial connector and four conductor RJ11 telephone jack. Brown. Decorator outline. RJ11 modular jack. Face constructed of high-impact thermoplastic. Zinc-plated steel strap. Nickel-plated F-type connector. Threaded on... | |
| Combination f type coaxial connector and four conductor RJ11 telephone jack. Ivory. Decorator outline. RJ11 modular jack. Face constructed of high-impact thermoplastic. Zinc-plated steel strap. Nickel-plated F-type connector. Threaded on... | |
| Combination f type coaxial connector and four conductor RJ11 telephone jack. Light Almond. Decorator outline. RJ11 modular jack. Face constructed of high-impact thermoplastic. Zinc-plated steel strap. Nickel-plated F-type connector. Threaded... | |
| Combination f type coaxial connector and four conductor RJ11 telephone jack. White. Decorator outline. RJ11 modular jack. Face constructed of high-impact thermoplastic. Zinc-plated steel strap. Nickel-plated F-type connector. Threaded on... | |
| Combination f type coaxial connector and four conductor RJ11 telephone jack. With one-piece molded plate decorator outline. Ivory. Decorator outline. Face constructed of high-impact thermoplastic. Zinc-plated steel strap. Nickel-plated F-type... | |
| Combination f type coaxial connector and four conductor RJ11 telephone jack. With one-piece molded plate decorator outline. Light Almond. Decorator outline. Face constructed of high-impact thermoplastic. Zinc-plated steel strap. Nickel-plated... | |
| Combination f type coaxial connector and four conductor RJ11 telephone jack. With one-piece molded plate decorator outline. White. Decorator outline. Face constructed of high-impact thermoplastic. Zinc-plated steel strap. Nickel-plated F-type... | |
| Four conductor modular wall mount telephone jack for hanging phones. Ivory. RJ11 modular jack. High-impact thermoplastic face plate and back body. Nickel-plated steel screw terminals. Zinc-plated mounting lugs. | |
| Four conductor Modular wall mount telephone jack for hanging phones. Light Almond. RJ11 modular jack. High-impact thermoplastic face plate and back body. Nickel-plated steel screw terminals. Zinc-plated mounting lugs. | |
| Four conductor modular wall mount telephone jack for hanging phones. White. RJ11 modular jack. High-impact thermoplastic face plate and back body. Nickel-plated steel screw terminals. Zinc-plated mounting lugs. | |
| Four conductor Surface mount modular RJ11 Telephone Jack. Ivory. Nickel-plated steel screws and washers. Brass terminals. Comes with mounting screws and adhesive pad. Snap-on cover and base constructed of high-impact... | |
| Single gang opening modular four conductor telephone jack in white with wall plate meets FCC Part 68 requirements. It is a mar-resistant wall plate and fits in any standard size... | |
| Single gang opening modular four conductor telephone jack with wall plate. Black. RJ11 modular jack. Mar-resistant wall plate. Wall plate dimension is Standard size. Fits standard size single gang electrical... | |
| Single gang opening modular four conductor telephone jack with wall plate. Brown. RJ11 modular jack. Mar-resistant wall plate. Wall plate dimension is Standard size. Fits standard size single gang electrical... | |
| Single gang opening modular four conductor telephone jack with wall plate. Grey. RJ11 modular jack. Mar-resistant wall plate. Wall plate dimension is Standard size. Fits standard size single gang electrical... | |
| Single gang opening modular four conductor telephone jack with wall plate. Ivory. RJ11 modular jack. Mar-resistant wall plate. Wall plate dimension is Standard size. Fits standard size single gang electrical... | |
| Single gang Telephone outlet. 13/32" hole, strap mounted. Smooth 302 stainless steel. 2 1/2" wide 4 1/2" high. Constructed of corrosion-resistant stainless steel. Made to Order Item | |
| Single gang, one opening four conductor modular jack. Ivory. Decorator-style rectangular design. RJ11 modular jack. Fits standard single gang electrical box. May be used in multigang applications. Face constructed of... | |
| Single gang, One opening four conductor modular jack. Light almond. Decorator-style rectangular design. RJ11 modular jack. Fits standard single gang electrical box. May be used in multigang applications. Face constructed... | |
| Single gang, One opening six conductor Modular Jack. Ivory. Decorator-style rectangular design. RJ11 modular jack. Fits standard single gang electrical box. May be used in multigang applications. Face constructed of... | |
| Single gang, one opening six conductor modular jack. White. Decorator-style rectangular design. RJ11 modular jack. Fits standard single gang electrical box. May be used in multigang applications. Face constructed of... | |
| Single gang, single opening four conductor modular jack. White. Decorator-style rectangular design. RJ11 modular jack. Fits standard single gang electrical box. May be used in multigang applications. Face constructed of... | |
| Single gang, two modular four conductor RJ11 telephone jacks with wall plate. Black. RJ11 modular jack. Mar-resistant wall plate. Wall plate dimension is Standard size. Fits standard size single gang... | |
| Single gang, Two modular four conductor RJ11 telephone jacks with wall plate. Brown. RJ11 modular jack. Mar-resistant wall plate. Wall plate dimension is Standard size. Fits standard size single gang... | |
| Single gang, two modular four conductor rj11 telephone jacks with wall plate. Ivory. RJ11 modular jack. Mar-resistant wall plate. Wall plate dimension is Standard size. Fits standard size single gang... | |
| Single gang, two modular four conductor RJ11 telephone jacks with wall plate. White. RJ11 modular jack. Mar-resistant wall plate. Wall plate dimension is Standard size. Fits standard size single gang... | |
| Single gang, two modular four conductor RJ11 telephone jacks with wall plate. RJ11 modular jack. Mar-resistant wall plate. Wall plate dimension is Standard size. Fits standard size single gang electrical... | |
| Single gang, two opening decorator duplex four conductor modular jack with smooth plate. Ivory. One piece molded plate Decorator outline. Two RJ11 modular jacks. Fits standard single gang electrical box. | |
| Single gang, two opening decorator duplex four conductor modular jack with smooth plate. Light Almond. One piece molded plate Decorator outline. Two RJ11 modular jacks. Fits standard single gang electrical... | |
| Single gang, Two opening Decorator duplex four conductor modular jack with smooth plate. White. One piece molded plate Decorator outline. Two RJ11 modular jacks. Fits standard single gang electrical box. | |
| Single gang, two opening decorator duplex six conductor modular jack with smooth plate. White. One piece molded plate Decorator outline. Two RJ11 modular jacks. Fits standard single gang electrical box. | |
| Telephone outlet, 13/32" hole, strap mounted. Smooth 302 stainless steel. 1 3/8" wide 4 1/2" high. Made to Order Item |