Legrand Datasheets for Terminal and Junction Boxes
Terminal and junction boxes are used to house electrical components and facilitate wiring.
Terminal and Junction Boxes: Learn more
| Product Name | Notes |
|---|---|
| 3 1/4" Round Ceiling Box with two captive mounting nails and four Auto/Clamps. 50 pack. FEATURES Made of high impact thermoplastic. Includes exclusive Auto/Clamp feature. | |
| 3 1/4" Round Ceiling Box with two captive mounting nails and ground lug. Four Auto/Clamps. 50 pack. FEATURES Made of high impact thermoplastic. Includes exclusive Auto/Clamp feature. | |
| 3 3/4" Round Old Work Ceiling box with Swing brackets for mounting that adjust from 1 1/4" down to 1/8". Four Auto/Clamps and Grounding Lug. Includes device mounting holes. 50... | |
| 3 3/4" Round Old Work Ceiling Box with Swing brackets for mounting that adjust from 1 1/4" down to 1/8". Four Auto/Clamps, Includes Device mounting holes. 50 pack. FEATURES Box... | |
| 4 Inch Round Ceiling Box With Threaded Mounting Holes & Ground Lug Auto/Clamps 50 Pack FEATURES Constructed of impact-resisitant Noryl thermoplastic, making it virtually unbreakable and non-conductive. Auto/Clamp cable clamps... | |
| 4" Round Ceiling Box with J-Bracket, Two Captive Mounting Nails and Four Auto/Clamps. 50 pack. FEATURES Constructed of impact-resisitant Noryl thermoplastic, making it virtually unbreakable and non-conductive. Auto/Clamp cable clamps... | |
| 4" Round Ceiling Box with two captive mounting nails and four Auto/Clamps. 50 pack. FEATURES Constructed of impact-resisitant Noryl thermoplastic, making it virtually unbreakable and non-conductive. Auto/Clamp cable clamps molded... | |
| 4" Round Ceiling Box with two captive mounting screws and four Auto/Clamps. 50 pack. FEATURES Constructed of impact-resisitant Noryl thermoplastic, making it virtually unbreakable and non-conductive. Auto/Clamp cable clamps molded... | |
| 4" Round Ceiling Box, Bar hanger that adjusts to 16" or 24" joist spacing. Four Auto/Clamps. 50 pack. FEATURES Constructed of impact-resisitant Noryl thermoplastic, making it virtually unbreakable and non-conductive. | |
| 4" Square Box with Threaded Mounting Holes for Wood and Steel Stud Mounting. Three Auto/Clamps each end, Two on side opposite bracket. Two #8 mounting screws factory installed. FEATURES Auto/Clamps... | |
| 4" Square Box with Threaded Mounting Holes for Wood and Steel Stud Mounting.Three Auto/Clamps each end, 2 on side opposite bracket. Two #8 mounting screws factory installed. FEATURES Auto/Clamps on... | |
| 4" Square Box with Threaded Mounting Holes, Captive Mounting Nail each end. Three Auto/Clamps each end, Two on side adjacent to nails. Two #8 mounting screws factory installed. FEATURES Auto/Clamps... | |
| 4" Square Box with threaded mounting holes, captive mounting nails each end. 3 Auto/Clamps each end, 2 on side opposite to nails. Two #8 Mounting Screws Factory Installed. FEATURES Auto/Clamps... | |
| Available in both single- and multiple-gang versions, in both steel and nonmetallic fabrications, these floor boxes preserve the two-hour fire rating of floors in which they have been installed. These... | |
| Ceiling Fan Box with Direct Mount. 24 pack. FEATURES Easy installation. One #10 x 1 1/4 inch screw holds the box at rough in. Two factory-supplied #10 x 2 inch... | |
| Ceiling Fan Box with Direct Mount. Suitable for Single or Double Joist. 24 pack. FEATURES Easy installation. One #10 x 1 1/4 inch screw holds the box at rough in. | |
| Ceiling Fan Box with two captive mounting nails. Standard Grade. Four Auto/Clamps. 30 pack. FEATURES Constructed of impact-resisitant Noryl thermoplastic, making it virtually unbreakable and non-conductive. Auto Clamp cable clamps... | |
| Ceiling Fan Box, Construction Grade with four Auto/Clamps. 30 pack. FEATURES Constructed of impact-resisitant Noryl thermoplastic, making it virtually unbreakable and non-conductive. Auto Clamp cable clamps molded in, hold wire... | |
| Ceiling Fan Box, Premium Grade with integral fan mounting bracket and four Auto/Clamps. 12 pack. FEATURES Constructed of impact-resisitant Noryl thermoplastic, making it virtually unbreakable and non-conductive. Auto Clamp cable... | |
| Double Gang Screw Mount Steel Stud Box with captive Combo Head Self-Tapping Mount Screws on Each End. Four Auto/Clamps on Each End, 3" Depth for manufactured housing walls. 100 pack. | |
| Double Gang Switch and Outlet Box, Captive Mounting Nails on Each End, Four Auto Clamps on each end. 50 pack FEATURES Quick/Click feature secures devices quickly and easily. Does not... | |
| Double Gang Switch and Outlet Box, Captive Mounting Nails on Each End. Four Auto-Clamps on each end with Quick/Click Entries, 3" depth for manufactured housing walls. 100 pack. FEATURES Quick/Click... | |
| Double Gang, Old Work Switch and Outlet box with Swing-Bracket for Mounting. Adjusts from 1 1/4" to 1/8". Four Auto/Clamps for Each End. 50 pack. FEATURES Quick/Click feature secures devices... | |
| Double Gang, Screw Mount Steel Stud Box with Captive Combo Head Self-Tapping Mount Screws on Each End. Four Auto/Clamps on Each End. 50 pack. FEATURES Available in single, single deep,... | |
| Double Gang, Switch and Outlet Box with Captive Mounting Nails on Each End, Four Auto/Clamps on Each End, 3" depth for manufactured housing walls. 100 pack. FEATURES Durable, impact-resistant thermoplastic... | |
| Double Gang, Switch and Outlet box With Captive Mounting Nails on Each End, Four Auto/Clamps on each end. 100 pack. FEATURES Durable, impact-resistant thermoplastic box. Easy installation, rectangular cutout. Innovative... | |
| Double Gang, Wood and Steel Stud Bracket Box with Quick/Click, 3/8" offset for wood and steel stud mounting. Four Auto/Clamps on each end. For use with 3/8" to 5/8" wallboard. | |
| Floor Box Assemblies, Dual-voltage. #8 duplex opening, two threaded screw plugs. Includes 15 amp, 125 volt Single Receptacle, Cat5E Jack, F-connector, Blanks and low-voltage divider. Nickel. FEATURES Rugged diecast cover... | |
| Floor Box. 38 cubic inch, with knockouts and Auto/Clamps, three screws for mounting to floor. Gray. FEATURES Hinged door is removable and easily replaceable. Durable construction, impact, and scratch resistant... | |
| FloorSource Raised Floor Boxes provide functionality, flexibility, accessibility, and capacity when it comes to raised floor box applications. They have many applications, some of which are PBX rooms, MIS processing... | |
| Four Gang Switch and Outlet Box. Captive Mounting Nails on Each End with Quick/Click Entries . Rear Stabilizing bar virtually eliminates inward movement. Six Auto/Clamps each end. 25 Pack. FEATURES... | |
| Four Gang, Screw Mount Steel Stud Box with Captive Combo Head Self-Tapping Mount Screws on Each End. Six Auto/Clamps on Each End. Rear Stabilizing bar virtually eliminates inward movement. 25... | |
| Four Gang, Wood and Steel Stud Bracket Box with Quick/Click. 3/8" offset for wood and steel stud mounting. Rear stabilizing bar virtually eliminates inward movement. Six Auto/Clamps at each end. | |
| Range and Dryer Box with Captive Mounting Nails on Each End. 1/2" offset for wood or steel stud mounting with metal cable clamp. 12 pack. FEATURES Auto/Clamps on each end... | |
| Range or Dryer Box with Captive Mounting Screws on Each End. 1/2" offset for wood or steel stud mounting with metal cable clamp. 12 pack. FEATURES Auto/Clamps on each end... | |
| Shallow 4" Square box with Captive Mounting Nails on Each End with Threaded Mounting Holes. Two Auto/Clamps on Each End. Two #8 Mounting Screws Factory Installed. 50 pack. FEATURES Auto/Clamps... | |
| Sing Gang, Horizontal Mount Steel Stud Bracket Box. 1/2" offset for wood and steel stud mount. Two stabilizer legs. 100 pack. FEATURES Unique offset tab assures proper alignment to wall... | |
| Single Gang Steel Stud Bracket Box with Quick/Click, 1/2" offset for steel stud mount only. Two stabilizer legs. 100 pack. FEATURES Quick/Click feature offers fast and dependable installation of devices... | |
| Single Gang Switch and Outlet Box, Captive Mounting Nails on Each End, Two Quick/Click Entries on each end. 100 pack. FEATURES Durable, impact-resistant thermoplastic box. Innovative extras that cut installation... | |
| Single Gang with Captive Combo Head Self-Tapping Mounting Scews on Each End. Two Quick/Click Entries on each end. 100 pack. FEATURES Available in single, two, three, four gang and 4... | |
| Single Gang, Captive Mounting Switch and Outlet Box, Two Quick/Click Entries on each end. 100 pack. FEATURES Quick/Click feature secures devices quickly and easily. Does not strip when over-torqued. Durable,... | |
| Single Gang, Deep Bracket Box for Wood and Steel Studs with Quick/Click Entries. 3/8" offset for wood and steel stud mounting. For use with 3/8" to 5/8" wallboard. 100 pack. | |
| Single Gang, Deep Old Work Switch and Outlet Box with Quick/Click and Swing-Bracket for mounting. Adjusts from 1 1/4" down to 1/8". Two Auto/Clamps for Each End. 50 pack. FEATURES... | |
| Single Gang, Deep Screw Mount Steel Stud Box with Captive Combo Head Self-Tapping Mount Screws on Each End. Two Quick/Click Entries on Each End. Extra Deep for Dimmers, GFCIs and... | |
| Single Gang, Deep Switch and Outlet Box with Captive Mounting Nails on Each End, Two Quick/Click Entries on Each End. Extra deep for dimmers, GFCI and thermostats, yet suitable for... | |
| Single Gang, Deep Switch and Outlet Box with Vertical bracket mount. 100 pack. FEATURES Durable, impact-resistant thermoplastic box. Threaded mounting holes. Innovative extras that cut installation time. | |
| Single Gang, Deep Switch and Outlet Box, Reverse Angled Captive Mounting Nails on Each End, Two Quick/Click Entries on Each End. Extra deep for dimmers, GFCIs and thermostats, yet suitable... | |
| Single Gang, Deep Switch and Outlet Box. Extra deep for dimmers, GFCIs and thermostats, yet suitable for 2x4 construction. Two Quick/Click Entries, 100 Pack. FEATURES Quick/Click feature secures devices quickly... | |
| Single Gang, Old Work Switch and Outlet Box with Swing Bracket for mounting. Adjusts from 1 1/4" down to 1/8". Two Auto/Clamps on Each End. 100 pack. FEATURES Quick/Click feature... | |
| Single Gang, Old Work Switch and Outlet Box with Swing-Bracket for mounting. Adjusts from 1 1/4" down to 1/8". Two Auto/Clamps on Each End. 100 pack. FEATURES Quick/Click feature secures... | |
| Single Gang, Old Work Switch and Outlet Box with Threaded Mounting Holes, Swing Bracket for Mounting. Adjusts from 1 1/4" down to 1/8". Two Auto/Clamps each end. 100 pack. FEATURES... | |
| Single Gang, Shallow Box with Vertical Side Bracket for New Construction Applications. 20 pack. FEATURES Durable, impact-resistant thermoplastic box Ideal for limited depth applications. Innovative extras that cut installation time. | |
| Single Gang, Shallow Switch and Outlet Box. Old work flange box for retrofit applications. 20 pack. FEATURES Durable, impact-resistant thermoplastic box. Ideal for limited depth applications Innovative extras that cut... | |
| Single Gang, Switch and Outlet Box with EZ-Grip, 100 pack. FEATURES Resistant thermoplastic box Threaded mounting holes EZ Grip temporary hold feature | |
| Single Gang, Switch and Outlet Box, Horizontal, Captive Mounting Nails on Each End. 100 pack. FEATURES Durable, impact-resistant thermoplastic box. Easy installation, rectangular cutout. Innovative extras that cut installation time. | |
| Single Gang, Switch and Outlet Box, Reverse Angled Captive Mounting Nail, Two Quick/Click Entries on each end. Used for Manufactured Housing. 100 pack. FEATURES Quick/Click feature secures devices quickly and... | |
| Single Gang, Wood and Steel Stud Bracket Box. 1/2" offset for wood and steel stud mounting. Rear stabilizing bar virtually eliminates inward movement. Two Quick/Click Entries for each end. For... | |
| Single Gang, Wood and Steel Stud Bracket Box. 3/8" offset for wood and steel stud mounting, two Quick/Click Entries for each end. For use with 3/8" and 5/8" wallboard. 100... | |
| Single Gang. Horizontal. 1/2" offset for wood or steel stud mount. Two stabilizer legs. 100 pack. FEATURES Quick/Click feature offers fast and dependable installation of devices (single, two, three, and... | |
| Single Gang. Steel Stud Bracket Box. 1/2" offset for steel stud mount only. Two stabilizer legs. 100 pack. FEATURES Unique offset tab assures proper alignment to wall face. Can be... | |
| SpecMate Type 1 Enclosures and Wiring troughs are available in a broad range of sizes from 4" to 120" [102mm to 3 meters] wide, 4" to 48" [102mm to 1220mm]... | |
| The 800 Series Semi-Adjustable Floor Box provides an excellent and economical activation solution for the low density power or communication requirements in open space areas. The 800 Series Floor Box... | |
| The 880 Series Floor Box provides an excellent solution for the low density power or communication requirements in open space areas. The 880 Series brings the power or communication service... | |
| The Modulink Nonmetallic Floor Box from Walker Systems provides power and communication services directly to the workstation or to any open space location. The Modulink Floor Box is a gangable... | |
| The new 862 Series Residential Floor Box provides an excellent solution for the low density power or communication requirements in open space areas. Durable PVC construction and an innovative design... | |
| The new 863 Series of Residential Wood Floor Boxes provides an excellent and cost-effective solution for power and communication requirements in open space areas. FEATURES Dual service box. Provides duplex... | |
| The new WMFB Series of residential wood floor boxes provides an excellent and cost effective solution for power, communication, and A/V requirements in open space areas. WMFB Series Floor Boxes... | |
| The Omnibox Floor Box Series provides an excellent activation solution when multiple services are required in open space areas. The Omnibox offers one-, two-, and three-gang multiservice boxes to meet... | |
| The RFB Series Floor Box is a versatile activation solution that provides power and/or communication services to open space areas or directly to the workstation. RFB Series Floor Boxes are... | |
| The RFB Series of Floor Boxes from Wiremold/Legrand are versatile activation solutions that provide power, communication and/or Audio Visual services to open space areas or directly to workstations. RFB Series... | |
| The RFB11 and RFB9 Series Floor Boxes are excellent solutions for providing power, communications, and the special space requirements of audio/visual type connectors to above grade floors, in open space... | |
| The Walker 861 single service Raised Floor Box brings power or communications service directly to the workstation in open space applications. The 861 is available with a quad 15A receptacle... | |
| The Walker 882C and 884C Round PVC Floor Boxes are designed to provide single-service capability, and are UL Listed for grade and above grade concrete construction. The 882C and 884C... | |
| The Walker FloorSource Series from Wiremold / Legrand offers a large selection of raised floor boxes to meet most user’s needs. FloorSource Raised Floor Boxes from Wiremold/ Legrand provide functionality,... | |
| The Walker Ratchet-Pro PVC Floor Box provides dual-service capability in a single, easy-to-install round floor box. This design allows the flexibility of providing power and communications to open-space areas in... | |
| The Walker Wood Floor Box Series provides an excellent solution for unique wood floor applications when power and communication services are required in remote locations, as in a wide, open... | |
| The Wiremold CCFB Series Convention Center Floor Boxes are an excellent solution for providing multi-utility services directly to the show room floor. The versatile design of the CCFB Series can... | |
| Triple Gang Switch and Outlet Box, Captive Mounting Nails on each end. Six Auto/Clamps each end with Quick/Click Entries. 50 pack. FEATURES Quick/Click feature secures devices quickly and easily. Does... | |
| Triple Gang, Old Work Switch and Outlet Box with Swing-Bracket for mounting. Adjusts from 1 1/4" down to 1/8". Six Auto/Clamps for Each End. 10 pack. FEATURES Quick/Click feature secures... | |
| Triple Gang, Screw Mount Steel Stud Box with captive Combo Head Self-Tapping Mount Screws on Each End. Six Auto/Clamps on Each End. 50 pack. FEATURES Available in single, single deep,... | |
| Triple Gang, Switch and Outlet Box with Captive Mounting Nails on Each End, Six Auto/Clamps on Each End, 3 1/16" depth for manufactured housing walls. 50 pack. FEATURES Durable, impact-resistant... | |
| Triple Gang, Wood and Steel Stud Bracket Box with Quick/Click. 3/8" offset for wood and steel stud mounting. Six Auto/Clamps on each end. For use with 3/8" to 5/8" wallboard. | |
| Wiremold CCBB Series Ballroom Floor Boxes are concrete floor boxes that have been designed for above-grade and on-grade applications. Large knockouts (up to 2" trade size), three inches of wiring... | |
| Wiremold CRFB Series Floor Box is a round recessed floor box designed to accommodate power, communications, and audio/video services for raised and wood floor applications. The CRFB Series floor box... | |
| Wiremold RFB6E Series Floor Boxes are versatile activation solutions that offer six compartments for power, communication and/or audio video services to open space areas or directly to workstations. Designed for... |