Legrand Back Boxes 0 800 21

Description
Legrand 0 800 21 Back Box
Request a Quote
Description
Legrand 0 800 21 Back Box
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Back Boxes - 7055515 - RS Components, Ltd.
Corby, Northants, United Kingdom
Back Boxes
7055515
Back Boxes 7055515
Legrand 0 800 21 Back Box

Legrand 0 800 21 Back Box

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 7055515
Product Name Back Boxes
Width 2.64 inch (67 mm)
Depth 2.64 inch (67 mm)
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Small Enclosures - Extruded Enclosures - 1455L1601 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 6.3 inch (160 mm)
View Details
4 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details