Legrand Wall Boxes S354S50AC

Description
Triple Gang, Wood and Steel Stud Bracket Box with Quick/Click. 3/8" offset for wood and steel stud mounting. Six Auto/Clamps on each end. For use with 3/8" to 5/8" wallboard. FEATURES Available in single, two, three, four gang and 4 inch square boxes. Two, three and four gang boxes and 4 inch square include exclusive Auto/Clamp feature. Single gang include Quick/Entry feature. Quick/Click feature offers fast and dependable installation of devices (single, two, three, and four gang). Unique offset tab assures proper alignment to wall face. Available with 3/8 inch offsets. Can be used for steel, aluminum, or wooden studs. Can be installed on steel studs with most standard crimping tools in addition to CT1 Crimping Tool. Molded of high-impact thermoplastic.
Description
Triple Gang, Wood and Steel Stud Bracket Box with Quick/Click. 3/8" offset for wood and steel stud mounting. Six Auto/Clamps on each end. For use with 3/8" to 5/8" wallboard. FEATURES Available in single, two, three, four gang and 4 inch square boxes. Two, three and four gang boxes and 4 inch square include exclusive Auto/Clamp feature. Single gang include Quick/Entry feature. Quick/Click feature offers fast and dependable installation of devices (single, two, three, and four gang). Unique offset tab assures proper alignment to wall face. Available with 3/8 inch offsets. Can be used for steel, aluminum, or wooden studs. Can be installed on steel studs with most standard crimping tools in addition to CT1 Crimping Tool. Molded of high-impact thermoplastic.

Suppliers

Company
Product
Description
Supplier Links
Wall Boxes - S354S50AC - Legrand
West Hartford, CT, USA
Wall Boxes
S354S50AC
Wall Boxes S354S50AC
Triple Gang, Wood and Steel Stud Bracket Box with Quick/Click. 3/8" offset for wood and steel stud mounting. Six Auto/Clamps on each end. For use with 3/8" to 5/8" wallboard. FEATURES Available in single, two, three, four gang and 4 inch square boxes. Two, three and four gang boxes and 4 inch square include exclusive Auto/Clamp feature. Single gang include Quick/Entry feature. Quick/Click feature offers fast and dependable installation of devices (single, two, three, and four gang). Unique offset tab assures proper alignment to wall face. Available with 3/8 inch offsets. Can be used for steel, aluminum, or wooden studs. Can be installed on steel studs with most standard crimping tools in addition to CT1 Crimping Tool. Molded of high-impact thermoplastic.

Triple Gang, Wood and Steel Stud Bracket Box with Quick/Click. 3/8" offset for wood and steel stud mounting. Six Auto/Clamps on each end. For use with 3/8" to 5/8" wallboard.

FEATURES

  • Available in single, two, three, four gang and 4 inch square boxes.
  • Two, three and four gang boxes and 4 inch square include exclusive Auto/Clamp feature.
  • Single gang include Quick/Entry feature.
  • Quick/Click feature offers fast and dependable installation of devices (single, two, three, and four gang).
  • Unique offset tab assures proper alignment to wall face.
  • Available with 3/8 inch offsets.
  • Can be used for steel, aluminum, or wooden studs.
  • Can be installed on steel studs with most standard crimping tools in addition to CT1 Crimping Tool.
  • Molded of high-impact thermoplastic.
Supplier's Site

Technical Specifications

  Legrand
Product Category Industrial Enclosures
Product Number S354S50AC
Product Name Wall Boxes
Type Junction Box
Shape Rectangular
Length 3.75 inch (95.25 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Small Enclosures - General Purpose Metal - 1411L - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5 inch (127 mm)
Width 4 inch (102 mm)
View Details
4 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details