TE Connectivity Coin Cell Battery Holders 1-1775485-1

Description
Body Features Battery Compatibility : CR2032 Configuration Features Number of Positions : 2 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Tin (Sn) Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Battery Compatibility : CR2032 Configuration Features Number of Positions : 2 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Tin (Sn) Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coin Cell Battery Holders - 1-1775485-1 - TE Connectivity
Berwyn, PA, United States
Coin Cell Battery Holders
1-1775485-1
Coin Cell Battery Holders 1-1775485-1
Body Features Battery Compatibility : CR2032 Configuration Features Number of Positions : 2 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Tin (Sn) Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Battery Compatibility : CR2032

Configuration Features


  • Number of Positions : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Tin (Sn)

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Battery Holders, Clips & Contacts - 1-1775485-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Battery Holders, Clips & Contacts
1-1775485-1
Battery Holders, Clips & Contacts 1-1775485-1
Battery Holder, 3.2mm, BLK,low profile

Battery Holder, 3.2mm, BLK,low profile

Buy Now
Swedesboro, NJ, United States
Battery Holders, Clips & Contacts
1-1775485-1
Battery Holders, Clips & Contacts 1-1775485-1
Battery Holders, Clips & Contacts

Battery Holders, Clips & Contacts

Buy Now
Battery Holders, Clips, Contacts - 1-1775485-1-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
1-1775485-1-ND
Battery Holders, Clips, Contacts 1-1775485-1-ND
Battery Holder (Open) Coin, 20.0mm 1 Cell PC Pin

Battery Holder (Open) Coin, 20.0mm 1 Cell PC Pin

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey
Product Category Battery Holders Battery Holders Battery Holders
Product Number 1-1775485-1 1-1775485-1 1-1775485-1-ND
Product Name Coin Cell Battery Holders Battery Holders, Clips & Contacts Battery Holders, Clips, Contacts
Mounting Board Mount PC / Socket Mount
Unlock Full Specs
to access all available technical data

Similar Products