TE Connectivity Coin Cell Battery Holders 3-1775485-2

Description
Body Features Battery Compatibility : CR2032 Configuration Features Number of Positions : 3 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Gold (Au) Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board
Request a Quote Datasheet
Description
Body Features Battery Compatibility : CR2032 Configuration Features Number of Positions : 3 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Gold (Au) Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coin Cell Battery Holders - 3-1775485-2 - TE Connectivity
Berwyn, PA, United States
Coin Cell Battery Holders
3-1775485-2
Coin Cell Battery Holders 3-1775485-2
Body Features Battery Compatibility : CR2032 Configuration Features Number of Positions : 3 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Gold (Au) Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board

Body Features


  • Battery Compatibility : CR2032

Configuration Features


  • Number of Positions : 3
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Mating Area Plating Material : Gold (Au)

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
Buy Now
Battery Holders, Clips, Contacts - 17-3-1775485-2-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
17-3-1775485-2-ND
Battery Holders, Clips, Contacts 17-3-1775485-2-ND
BATTERY HOLDER, 3.6MM, BLACK,LOW

BATTERY HOLDER, 3.6MM, BLACK,LOW

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Battery Holders Battery Holders
Product Number 3-1775485-2 17-3-1775485-2-ND
Product Name Coin Cell Battery Holders Battery Holders, Clips, Contacts
Type Coin Cell Holder; Holder (Open)
Unlock Full Specs
to access all available technical data

Similar Products