TE Connectivity Coin Cell Battery Holders BAT-HLD-009-SMT-TR

Description
Body Features Battery Holder Material : Phosphor Bronze Configuration Features Number of Positions : 1 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Nickel (Ni) Mechanical Attachment Connector Mounting Type : Board Mount Packaging Features Packaging Method : Poly Bag Product Type Features Connector & Contact Terminates To : Printed Circuit Board Usage Conditions Operating Temperature Range (DEGC) : -25 - 85
Request a Quote Datasheet
Description
Body Features Battery Holder Material : Phosphor Bronze Configuration Features Number of Positions : 1 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Nickel (Ni) Mechanical Attachment Connector Mounting Type : Board Mount Packaging Features Packaging Method : Poly Bag Product Type Features Connector & Contact Terminates To : Printed Circuit Board Usage Conditions Operating Temperature Range (DEGC) : -25 - 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coin Cell Battery Holders - BAT-HLD-009-SMT-TR - TE Connectivity
Berwyn, PA, United States
Coin Cell Battery Holders
BAT-HLD-009-SMT-TR
Coin Cell Battery Holders BAT-HLD-009-SMT-TR
Body Features Battery Holder Material : Phosphor Bronze Configuration Features Number of Positions : 1 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Nickel (Ni) Mechanical Attachment Connector Mounting Type : Board Mount Packaging Features Packaging Method : Poly Bag Product Type Features Connector & Contact Terminates To : Printed Circuit Board Usage Conditions Operating Temperature Range (DEGC) : -25 - 85

Body Features


  • Battery Holder Material : Phosphor Bronze

Configuration Features


  • Number of Positions : 1
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Nickel (Ni)

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Packaging Features


  • Packaging Method : Poly Bag

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board

Usage Conditions


  • Operating Temperature Range (DEGC) : -25 - 85
Buy Now
Battery Holders, Clips, Contacts - 343-BAT-HLD-009-SMT-TR-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
343-BAT-HLD-009-SMT-TR-ND
Battery Holders, Clips, Contacts 343-BAT-HLD-009-SMT-TR-ND
BATTERY HOLDER AA SMD

BATTERY HOLDER AA SMD

Buy Now Datasheet
Battery Holders, Clips, Contacts - 343-BAT-HLD-009-SMT-TRDKR-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
343-BAT-HLD-009-SMT-TRDKR-ND
Battery Holders, Clips, Contacts 343-BAT-HLD-009-SMT-TRDKR-ND
BATTERY HOLDER AA SMD

BATTERY HOLDER AA SMD

Buy Now Datasheet
Battery Holders, Clips, Contacts - 343-BAT-HLD-009-SMT-TRCT-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
343-BAT-HLD-009-SMT-TRCT-ND
Battery Holders, Clips, Contacts 343-BAT-HLD-009-SMT-TRCT-ND
BATTERY HOLDER AA SMD

BATTERY HOLDER AA SMD

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Battery Holders Battery Holders
Product Number BAT-HLD-009-SMT-TR 343-BAT-HLD-009-SMT-TR-ND
Product Name Coin Cell Battery Holders Battery Holders, Clips, Contacts
Mounting Board Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products