TE Connectivity Coin Cell Battery Holders 1318164-1

Description
Body Features Battery Compatibility : ML614 Battery Holder Material : Thermoplastic (6T Nylon) Battery Holder Type : Coin Cell Battery Weight (G) : .07 Primary Product Color : Black Configuration Features Number of Positions : 2 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 7 Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel Dimensions Compatible Battery Dimensions : 6.7 x 10.6 MM  [.264 x .417 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Alignment : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 1500 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Battery Compatibility : ML614 Battery Holder Material : Thermoplastic (6T Nylon) Battery Holder Type : Coin Cell Battery Weight (G) : .07 Primary Product Color : Black Configuration Features Number of Positions : 2 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 7 Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel Dimensions Compatible Battery Dimensions : 6.7 x 10.6 MM  [.264 x .417 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Alignment : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 1500 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coin Cell Battery Holders - 1318164-1 - TE Connectivity
Berwyn, PA, United States
Coin Cell Battery Holders
1318164-1
Coin Cell Battery Holders 1318164-1
Body Features Battery Compatibility : ML614 Battery Holder Material : Thermoplastic (6T Nylon) Battery Holder Type : Coin Cell Battery Weight (G) : .07 Primary Product Color : Black Configuration Features Number of Positions : 2 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 7 Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel Dimensions Compatible Battery Dimensions : 6.7 x 10.6 MM  [.264 x .417 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Alignment : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 1500 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Battery Compatibility : ML614
  • Battery Holder Material : Thermoplastic (6T Nylon)
  • Battery Holder Type : Coin Cell
  • Battery Weight (G) : .07
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 2
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Current Rating (Max) (AMP) : 7
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Underplating Material : Nickel

Dimensions


  • Compatible Battery Dimensions : 6.7 x 10.6 MM  [.264 x .417 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Alignment : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tape & Reel
  • Packaging Quantity : 1500

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Battery Holders, Clips & Contacts - 1318164-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Battery Holders, Clips & Contacts
1318164-1
Battery Holders, Clips & Contacts 1318164-1
BATTERY HOLDER ASSY FOR ML614

BATTERY HOLDER ASSY FOR ML614

Buy Now
Swedesboro, NJ, United States
Battery Holders, Clips & Contacts
1318164-1
Battery Holders, Clips & Contacts 1318164-1
Battery Holders, Clips & Contacts

Battery Holders, Clips & Contacts

Buy Now
Battery Holders, Clips, Contacts - A108890TR-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
A108890TR-ND
Battery Holders, Clips, Contacts A108890TR-ND
Battery Holder (Open) Coin, 6.8mm 1 Cell SMD (SMT) Tab

Battery Holder (Open) Coin, 6.8mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Holders, Clips, Contacts - A108890CT-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
A108890CT-ND
Battery Holders, Clips, Contacts A108890CT-ND
Battery Holder (Open) Coin, 6.8mm 1 Cell SMD (SMT) Tab

Battery Holder (Open) Coin, 6.8mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Holders, Clips, Contacts - A108890DKR-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
A108890DKR-ND
Battery Holders, Clips, Contacts A108890DKR-ND
Battery Holder (Open) Coin, 6.8mm 1 Cell SMD (SMT) Tab

Battery Holder (Open) Coin, 6.8mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey
Product Category Battery Holders Battery Holders Battery Holders
Product Number 1318164-1 1318164-1 A108890TR-ND
Product Name Coin Cell Battery Holders Battery Holders, Clips & Contacts Battery Holders, Clips, Contacts
Type Coin Cell Holder Coin Cell Holder; Holder (Open)
Unlock Full Specs
to access all available technical data

Similar Products