TE Connectivity Coin Cell Battery Holders BAT-HLD-010-SMT-TR

Description
Body Features Battery Compatibility : CR1632 Battery Holder Material : LCP Battery Holder Type : Coin Cell Configuration Features Number of Positions : 1 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Gold (Au) Mechanical Attachment Connector Mounting Type : Board Mount Product Type Features Connector & Contact Terminates To : Printed Circuit Board
Request a Quote Datasheet
Description
Body Features Battery Compatibility : CR1632 Battery Holder Material : LCP Battery Holder Type : Coin Cell Configuration Features Number of Positions : 1 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Gold (Au) Mechanical Attachment Connector Mounting Type : Board Mount Product Type Features Connector & Contact Terminates To : Printed Circuit Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coin Cell Battery Holders - BAT-HLD-010-SMT-TR - TE Connectivity
Berwyn, PA, United States
Coin Cell Battery Holders
BAT-HLD-010-SMT-TR
Coin Cell Battery Holders BAT-HLD-010-SMT-TR
Body Features Battery Compatibility : CR1632 Battery Holder Material : LCP Battery Holder Type : Coin Cell Configuration Features Number of Positions : 1 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Gold (Au) Mechanical Attachment Connector Mounting Type : Board Mount Product Type Features Connector & Contact Terminates To : Printed Circuit Board

Body Features


  • Battery Compatibility : CR1632
  • Battery Holder Material : LCP
  • Battery Holder Type : Coin Cell

Configuration Features


  • Number of Positions : 1
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Mating Area Plating Material : Gold (Au)

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
Buy Now
Battery Holders, Clips, Contacts - 343-BAT-HLD-010-SMT-TR-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
343-BAT-HLD-010-SMT-TR-ND
Battery Holders, Clips, Contacts 343-BAT-HLD-010-SMT-TR-ND
BATTERY HOLDER COIN 16MM SMD

BATTERY HOLDER COIN 16MM SMD

Buy Now Datasheet
Battery Holders, Clips, Contacts - 343-BAT-HLD-010-SMT-TRCT-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
343-BAT-HLD-010-SMT-TRCT-ND
Battery Holders, Clips, Contacts 343-BAT-HLD-010-SMT-TRCT-ND
BATTERY HOLDER COIN 16MM SMD

BATTERY HOLDER COIN 16MM SMD

Buy Now Datasheet
Battery Holders, Clips, Contacts - 343-BAT-HLD-010-SMT-TRDKR-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
343-BAT-HLD-010-SMT-TRDKR-ND
Battery Holders, Clips, Contacts 343-BAT-HLD-010-SMT-TRDKR-ND
BATTERY HOLDER COIN 16MM SMD

BATTERY HOLDER COIN 16MM SMD

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Battery Holders Battery Holders
Product Number BAT-HLD-010-SMT-TR 343-BAT-HLD-010-SMT-TR-ND
Product Name Coin Cell Battery Holders Battery Holders, Clips, Contacts
Type Coin Cell Holder Coin Cell Holder; Holder (Open)
Unlock Full Specs
to access all available technical data

Similar Products