TE Connectivity Coin Cell Battery Holders 2-1775485-1

Description
Body Features Battery Compatibility : CR2032 Battery Holder Material : Glass Filled Nylon 66 Battery Holder Type : Coin Cell Primary Product Color : Black Configuration Features Number of Positions : 2 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 7 Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel Dimensions Compatible Battery Dimensions : 23 x 18.49 x 21 MM  [.906 x .728 x .827 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Alignment : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box & Tray Packaging Quantity : 80 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Battery Compatibility : CR2032 Battery Holder Material : Glass Filled Nylon 66 Battery Holder Type : Coin Cell Primary Product Color : Black Configuration Features Number of Positions : 2 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 7 Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel Dimensions Compatible Battery Dimensions : 23 x 18.49 x 21 MM  [.906 x .728 x .827 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Alignment : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box & Tray Packaging Quantity : 80 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coin Cell Battery Holders - 2-1775485-1 - TE Connectivity
Berwyn, PA, United States
Coin Cell Battery Holders
2-1775485-1
Coin Cell Battery Holders 2-1775485-1
Body Features Battery Compatibility : CR2032 Battery Holder Material : Glass Filled Nylon 66 Battery Holder Type : Coin Cell Primary Product Color : Black Configuration Features Number of Positions : 2 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 7 Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel Dimensions Compatible Battery Dimensions : 23 x 18.49 x 21 MM  [.906 x .728 x .827 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Alignment : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box & Tray Packaging Quantity : 80 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Battery Compatibility : CR2032
  • Battery Holder Material : Glass Filled Nylon 66
  • Battery Holder Type : Coin Cell
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 7
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Underplating Material : Nickel

Dimensions


  • Compatible Battery Dimensions : 23 x 18.49 x 21 MM  [.906 x .728 x .827 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Alignment : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Box & Tray
  • Packaging Quantity : 80

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Battery Holders, Clips, Contacts - A144288-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
A144288-ND
Battery Holders, Clips, Contacts A144288-ND
Battery Holder (Open) Coin, 20.0mm 1 Cell PC Pin

Battery Holder (Open) Coin, 20.0mm 1 Cell PC Pin

Buy Now Datasheet
Battery Holders, Clips & Contacts - 2-1775485-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Battery Holders, Clips & Contacts
2-1775485-1
Battery Holders, Clips & Contacts 2-1775485-1
Battery Holder, 3.6mm, BLK,low profile

Battery Holder, 3.6mm, BLK,low profile

Buy Now
Battery Holders, Clips & Contacts - 2-1775485-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Battery Holders, Clips & Contacts
2-1775485-1
Battery Holders, Clips & Contacts 2-1775485-1
BATTERY HOLDER

BATTERY HOLDER

Buy Now
Swedesboro, NJ, United States
Battery Holders, Clips & Contacts
2-1775485-1
Battery Holders, Clips & Contacts 2-1775485-1
Battery Holders, Clips & Contacts

Battery Holders, Clips & Contacts

Buy Now
Battery Holder, Coin Cell-20Mm, Tht; Battery Sizes Accepted Te Connectivity - 70AH0092 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, Coin Cell-20Mm, Tht; Battery Sizes Accepted Te Connectivity
70AH0092
Battery Holder, Coin Cell-20Mm, Tht; Battery Sizes Accepted Te Connectivity 70AH0092
BATTERY HOLDER, COIN CELL-20MM, THT; Battery Sizes Accepted:Coin Cell - 20mm; No. of Batteries:1; Product Range:- RoHS Compliant: Yes

BATTERY HOLDER, COIN CELL-20MM, THT; Battery Sizes Accepted:Coin Cell - 20mm; No. of Batteries:1; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders Battery Holders
Product Number 2-1775485-1 A144288-ND 2-1775485-1 70AH0092
Product Name Coin Cell Battery Holders Battery Holders, Clips, Contacts Battery Holders, Clips & Contacts Battery Holder, Coin Cell-20Mm, Tht; Battery Sizes Accepted Te Connectivity
Type Coin Cell Holder Coin Cell Holder; Holder (Open)
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Battery Holders - BAT-HLD-013-SMT-TR - TE Connectivity
Specs
Type Coin Cell Holder
Mounting Board Mount
View Details
2 suppliers
Coin Cell Battery Holders - 120591-1 - TE Connectivity
Specs
Type Coin Cell Holder
Mounting Board Mount
View Details
4 suppliers