TE Connectivity Coin Cell Battery Holders BAT-HLD-006-SMT

Description
Body Features Battery Compatibility : CR2450 Battery Holder Material : Phosphor Bronze Battery Holder Type : Coin Cell Configuration Features Number of Positions : 1 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Nickel (Ni) Mechanical Attachment Connector Mounting Type : Board Mount Product Type Features Connector & Contact Terminates To : Printed Circuit Board Usage Conditions Operating Temperature Range (DEGC) : -25 - 85
Request a Quote Datasheet
Description
Body Features Battery Compatibility : CR2450 Battery Holder Material : Phosphor Bronze Battery Holder Type : Coin Cell Configuration Features Number of Positions : 1 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Nickel (Ni) Mechanical Attachment Connector Mounting Type : Board Mount Product Type Features Connector & Contact Terminates To : Printed Circuit Board Usage Conditions Operating Temperature Range (DEGC) : -25 - 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coin Cell Battery Holders - BAT-HLD-006-SMT - TE Connectivity
Berwyn, PA, United States
Coin Cell Battery Holders
BAT-HLD-006-SMT
Coin Cell Battery Holders BAT-HLD-006-SMT
Body Features Battery Compatibility : CR2450 Battery Holder Material : Phosphor Bronze Battery Holder Type : Coin Cell Configuration Features Number of Positions : 1 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Nickel (Ni) Mechanical Attachment Connector Mounting Type : Board Mount Product Type Features Connector & Contact Terminates To : Printed Circuit Board Usage Conditions Operating Temperature Range (DEGC) : -25 - 85

Body Features


  • Battery Compatibility : CR2450
  • Battery Holder Material : Phosphor Bronze
  • Battery Holder Type : Coin Cell

Configuration Features


  • Number of Positions : 1
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Nickel (Ni)

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board

Usage Conditions


  • Operating Temperature Range (DEGC) : -25 - 85
Buy Now
Battery Holders, Clips, Contacts - 343-BAT-HLD-006-SMT-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
343-BAT-HLD-006-SMT-ND
Battery Holders, Clips, Contacts 343-BAT-HLD-006-SMT-ND
Battery Retainer Coin, 24.5mm 1 Cell SMD (SMT) Tab

Battery Retainer Coin, 24.5mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Battery Holders Battery Holders
Product Number BAT-HLD-006-SMT 343-BAT-HLD-006-SMT-ND
Product Name Coin Cell Battery Holders Battery Holders, Clips, Contacts
Type Coin Cell Holder Coin Cell Holder; Retainer
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Battery Holders - 1376164-1 - TE Connectivity
Specs
Type Coin Cell Holder
Mounting Board Mount
View Details
4 suppliers
Coin Cell Battery Holders - 796136-1 - TE Connectivity
Specs
Type Coin Cell Holder
Mounting Board Mount
View Details
5 suppliers