TE Connectivity Coin Cell Battery Holders BAT-HLD-001-THM-TR

Description
Body Features Battery Compatibility : CR2032 Battery Holder Material : Phosphor Bronze Battery Holder Type : Coin Cell Battery Weight (G) : 2.92 Primary Product Color : Silver Configuration Features Number of Positions : 1 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Nickel (Ni) Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Alignment : With PCB Mount Alignment Type : Retention Solder Tails Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 400 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Component Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Battery Compatibility : CR2032 Battery Holder Material : Phosphor Bronze Battery Holder Type : Coin Cell Battery Weight (G) : 2.92 Primary Product Color : Silver Configuration Features Number of Positions : 1 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Nickel (Ni) Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Alignment : With PCB Mount Alignment Type : Retention Solder Tails Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 400 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Component Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coin Cell Battery Holders - BAT-HLD-001-THM-TR - TE Connectivity
Berwyn, PA, United States
Coin Cell Battery Holders
BAT-HLD-001-THM-TR
Coin Cell Battery Holders BAT-HLD-001-THM-TR
Body Features Battery Compatibility : CR2032 Battery Holder Material : Phosphor Bronze Battery Holder Type : Coin Cell Battery Weight (G) : 2.92 Primary Product Color : Silver Configuration Features Number of Positions : 1 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Nickel (Ni) Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Alignment : With PCB Mount Alignment Type : Retention Solder Tails Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 400 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Component Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Battery Compatibility : CR2032
  • Battery Holder Material : Phosphor Bronze
  • Battery Holder Type : Coin Cell
  • Battery Weight (G) : 2.92
  • Primary Product Color : Silver

Configuration Features


  • Number of Positions : 1
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Mating Area Plating Material : Nickel (Ni)

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Alignment : With
  • PCB Mount Alignment Type : Retention Solder Tails

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Tape & Reel
  • Packaging Quantity : 400

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Component

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet
Battery Holders, Clips, Contacts - 343-BAT-HLD-001-THM-TR-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
343-BAT-HLD-001-THM-TR-ND
Battery Holders, Clips, Contacts 343-BAT-HLD-001-THM-TR-ND
BATT RETAINER COIN 20MM PC PIN

BATT RETAINER COIN 20MM PC PIN

Buy Now Datasheet
Battery Holders, Clips, Contacts - 343-BAT-HLD-001-THM-TRCT-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
343-BAT-HLD-001-THM-TRCT-ND
Battery Holders, Clips, Contacts 343-BAT-HLD-001-THM-TRCT-ND
BATT RETAINER COIN 20MM PC PIN

BATT RETAINER COIN 20MM PC PIN

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Battery Holders Battery Holders
Product Number BAT-HLD-001-THM-TR 343-BAT-HLD-001-THM-TR-ND
Product Name Coin Cell Battery Holders Battery Holders, Clips, Contacts
Type Coin Cell Holder Coin Cell Holder; Retainer
Unlock Full Specs
to access all available technical data

Similar Products