Princess Auto Limited 30.9" Gas Shock 8406316

Description
30.9" Gas Shock
Description
30.9" Gas Shock

Suppliers

Company
Product
Description
Supplier Links
30.9" Gas Shock - 8406316 - Princess Auto Limited
Winnipeg, Manitoba, Canada
30.9" Gas Shock
8406316
30.9" Gas Shock 8406316
30.9" Gas Shock

30.9" Gas Shock

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Shock Absorbers, Linear Dampers, and Dashpots
Product Number 8406316
Product Name 30.9" Gas Shock
Shock Absorber / Damper Type Shock Absorber
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Hydraulic Shock Absorbers / Mid-Bore - OEM 4.0M x 2 - Enidine Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
Dampening Method Hydraulic
Absorption / Damping Action Compression; Extension
View Details
Vibration Isolator - WX-SPECIAL-WF-FAN-CONSTRUCTION-BASES - Isotech, Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
View Details
Pneumatic shock absorber - DYSS-10-10-Y1F - Festo Corporation
Specs
Body Material Steel; High-alloy steel
Stroke 0.3937 inch (10 mm)
Maximum Force (P1) 157 lbs (71.37 kg)
View Details
Shock Absorbers - 2040005 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shock Absorber / Damper Type Shock Absorber
Mounting Threaded Ends
Stroke 0.1969 inch (5 mm)
View Details