Princess Auto Limited 34.8" Gas Shock 8406324

Description
34.8" Gas Shock
Description
34.8" Gas Shock

Suppliers

Company
Product
Description
Supplier Links
34.8" Gas Shock - 8406324 - Princess Auto Limited
Winnipeg, Manitoba, Canada
34.8" Gas Shock
8406324
34.8" Gas Shock 8406324
34.8" Gas Shock

34.8" Gas Shock

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Shock Absorbers, Linear Dampers, and Dashpots
Product Number 8406324
Product Name 34.8" Gas Shock
Shock Absorber / Damper Type Shock Absorber
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Industry Shock Absorbers - HI 150 x 800 - Enidine Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
Dampening Method Hydraulic
Absorption / Damping Action Compression
View Details
Spring Floor Mounted Seismic Isolator - AMSR-ISOLATORS - Isotech, Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
Dampening Method Mechanical
View Details
Pneumatic shock absorber - DYEF-G8-M14-Y1 - Festo Corporation
Specs
Body Material Steel; High-alloy steel
Stroke 0.0472 inch (1.2 mm)
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
3 suppliers
Shock Absorbers - 2022921 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shock Absorber / Damper Type Shock Absorber
Stroke 0.0512 inch (1.3 mm)
Operating Temperature 32 to 140 F (0 to 60 C)
View Details