Princess Auto Limited Gas Shock 15" 8406167

Description
Gas Shock 15"
Description
Gas Shock 15"

Suppliers

Company
Product
Description
Supplier Links
Gas Shock 15" - 8406167 - Princess Auto Limited
Winnipeg, Manitoba, Canada
Gas Shock 15"
8406167
Gas Shock 15" 8406167
Gas Shock 15"

Gas Shock 15"

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Shock Absorbers, Linear Dampers, and Dashpots
Product Number 8406167
Product Name Gas Shock 15"
Shock Absorber / Damper Type Shock Absorber
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Shock Absorbers - HDN 4.0 x 36 - Enidine Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
Dampening Method Hydraulic
Absorption / Damping Action Compression; Extension
View Details
Pneumatic shock absorber - DYSS-7-5-Y1F - Festo Corporation
Specs
Body Material Steel; High-alloy steel
Stroke 0.1969 inch (5 mm)
Maximum Force (P1) 67.44 lbs (30.59 kg)
View Details
Linear Shock Absorber - FPD-1060 Series - Bansbach Easylift®
Specs
Absorption / Damping Action Compression
Cylinder Diameter 0.3937 inch (10 mm)
Rod Diameter 0.0984 inch (2.5 mm)
View Details
Seismic Isolation Planeveyor - PFC-5 - Links-Japan, LLC
Specs
Maximum Force (P1) 1102 lbs (500 kg)
View Details