Princess Auto Limited Gas Shock 23" 8406290

Description
Gas Shock 23"
Description
Gas Shock 23"

Suppliers

Company
Product
Description
Supplier Links
Gas Shock 23" - 8406290 - Princess Auto Limited
Winnipeg, Manitoba, Canada
Gas Shock 23"
8406290
Gas Shock 23" 8406290
Gas Shock 23"

Gas Shock 23"

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Shock Absorbers, Linear Dampers, and Dashpots
Product Number 8406290
Product Name Gas Shock 23"
Shock Absorber / Damper Type Shock Absorber
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic shock absorber - DYEF-G8-M10-Y1 - Festo Corporation
Specs
Body Material Steel; High-alloy steel
Stroke 0.0394 inch (1 mm)
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
2 suppliers
Shock Absorbers - 2040007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shock Absorber / Damper Type Shock Absorber
Mounting Threaded Ends
Stroke 0.3150 inch (8 mm)
View Details
Ceiling Mounted Vibration Hanger - LPSH-LOW-PROFILE-SPRING-HANGERS - Isotech, Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
Dampening Method Mechanical
View Details