Princess Auto Limited 24.5" Gas Shocks 8406449

Description
24.5" Gas Shocks
Description
24.5" Gas Shocks

Suppliers

Company
Product
Description
Supplier Links
24.5" Gas Shocks - 8406449 - Princess Auto Limited
Winnipeg, Manitoba, Canada
24.5" Gas Shocks
8406449
24.5" Gas Shocks 8406449
24.5" Gas Shocks

24.5" Gas Shocks

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Shock Absorbers, Linear Dampers, and Dashpots
Product Number 8406449
Product Name 24.5" Gas Shocks
Shock Absorber / Damper Type Shock Absorber
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Shock Absorbers - HDN 3.0 x 24 - Enidine Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
Dampening Method Hydraulic
Absorption / Damping Action Compression; Extension
View Details
Wire Rope Isolator - JSQ-SQUARE-WIRE-ROPE-ISOLATOR - Isotech, Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
Dampening Method Mechanical
View Details
Pneumatic shock absorber - DYEF-S-M14-Y1 - Festo Corporation
Specs
Body Material Steel; High-alloy steel
Stroke 0.0472 inch (1.2 mm)
Operating Temperature 32 to 140 F (0 to 60 C)
View Details
Shock Absorbers - 2039552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shock Absorber / Damper Type Shock Absorber
Stroke 0.3150 inch (8 mm)
Total Energy/Cycle 11.5 In-lbs (13.27 kg-cm)
View Details