Princess Auto Limited 15" Gas Shock 8406175

Description
15" Gas Shock
Description
15" Gas Shock

Suppliers

Company
Product
Description
Supplier Links
15" Gas Shock - 8406175 - Princess Auto Limited
Winnipeg, Manitoba, Canada
15" Gas Shock
8406175
15" Gas Shock 8406175
15" Gas Shock

15" Gas Shock

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Shock Absorbers, Linear Dampers, and Dashpots
Product Number 8406175
Product Name 15" Gas Shock
Shock Absorber / Damper Type Shock Absorber
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Shock Absorber - FSB Series - Bansbach Easylift®
Specs
Shock Absorber / Damper Type Shock Absorber
Absorption / Damping Action Compression
Cylinder Diameter 0.4724 to 0.6299 inch (12 to 16 mm)
View Details
Jarret Shock Absorbers - CLR-600 - Enidine Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
Dampening Method Other / Specialized Style; Hydraulic
Absorption / Damping Action Compression
View Details
Seismic Isolation Planeveyor - PFC-5 - Links-Japan, LLC
Specs
Maximum Force (P1) 1102 lbs (500 kg)
View Details
Shock Absorbers - 2039995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shock Absorber / Damper Type Shock Absorber
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details