8406332 -- GAS SHOCK 19"
Princess Auto Limited
Gas Shock 19"
8406332
Description
Gas Shock 19"
Description
Gas Shock 19"
Technical Specifications
|
Product Category
|
Shock Absorbers, Linear Dampers, and Dashpots |
|
Product Number
|
8406332 |
|
Product Name
|
Gas Shock 19" |
|
Shock Absorber / Damper Type
|
Shock Absorber
|
Unlock Full Specs
to access all available technical data
Similar Products
Dampening Method
Hydraulic
Absorption / Damping Action
Compression; Extension
Cylinder Diameter
0.8661 inch (22 mm)
View Details
Shock Absorber / Damper Type
Elastomeric; Shock Absorber
View Details
Shock Absorber / Damper Type
Shock Absorber
Operating Temperature
14 to 176 F (-10 to 80 C)
View Details
Shock Absorber / Damper Type
Shock Absorber
Dampening Method
Hydraulic
Absorption / Damping Action
Compression; Extension
View Details