Princess Auto Limited Gas Shock 30.9" 8406076

Description
Gas Shock 30.9"
Description
Gas Shock 30.9"

Suppliers

Company
Product
Description
Supplier Links
Gas Shock 30.9" - 8406076 - Princess Auto Limited
Winnipeg, Manitoba, Canada
Gas Shock 30.9"
8406076
Gas Shock 30.9" 8406076
Gas Shock 30.9"

Gas Shock 30.9"

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Shock Absorbers, Linear Dampers, and Dashpots
Product Number 8406076
Product Name Gas Shock 30.9"
Shock Absorber / Damper Type Shock Absorber
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Shock Absorber - FA-2016E - Bansbach Easylift®
Specs
Shock Absorber / Damper Type Shock Absorber
Absorption / Damping Action Compression
Cylinder Diameter 0.6299 inch (16 mm)
View Details
Wire Rope Isolator - JSQ-SQUARE-WIRE-ROPE-ISOLATOR - Isotech, Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
Dampening Method Mechanical
View Details
Shock Absorbers - 2022919 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shock Absorber / Damper Type Shock Absorber
Stroke 0.1220 inch (3.1 mm)
Operating Temperature 32 to 140 F (0 to 60 C)
View Details
Shock Absorber - ED-600 - Reid Supply
Specs
Shock Absorber / Damper Type Shock Absorber
View Details