Princess Auto Limited Gas Shock 20" 8406209

Description
Gas Shock 20"
Description
Gas Shock 20"

Suppliers

Company
Product
Description
Supplier Links
Gas Shock 20" - 8406209 - Princess Auto Limited
Winnipeg, Manitoba, Canada
Gas Shock 20"
8406209
Gas Shock 20" 8406209
Gas Shock 20"

Gas Shock 20"

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Shock Absorbers, Linear Dampers, and Dashpots
Product Number 8406209
Product Name Gas Shock 20"
Shock Absorber / Damper Type Shock Absorber
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Shock Absorber - FA-2725FD - Bansbach Easylift®
Specs
Shock Absorber / Damper Type Shock Absorber
Absorption / Damping Action Compression
Cylinder Diameter 1.06 inch (27 mm)
View Details
Heavy Duty Shock Absorbers - HDN 1.5 x 20 - Enidine Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
Dampening Method Hydraulic
Absorption / Damping Action Compression; Extension
View Details
Seismic Isolation Planeveyor - PS-50 - Links-Japan, LLC
Specs
Maximum Force (P1) 11015 lbs (4996 kg)
View Details
Shock Absorbers - 2040000 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shock Absorber / Damper Type Shock Absorber
Stroke 0.3937 inch (10 mm)
Operating Temperature 14 to 176 F (-10 to 80 C)
View Details