Princess Auto Limited 36.3" Gas Shock 8406118

Description
36.3" Gas Shock
Description
36.3" Gas Shock

Suppliers

Company
Product
Description
Supplier Links
36.3" Gas Shock - 8406118 - Princess Auto Limited
Winnipeg, Manitoba, Canada
36.3" Gas Shock
8406118
36.3" Gas Shock 8406118
36.3" Gas Shock

36.3" Gas Shock

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Shock Absorbers, Linear Dampers, and Dashpots
Product Number 8406118
Product Name 36.3" Gas Shock
Shock Absorber / Damper Type Shock Absorber
Unlock Full Specs
to access all available technical data

Similar Products

Jarret Shock Absorbers - BC1FN - Enidine Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
Dampening Method Other / Specialized Style; Hydraulic
Absorption / Damping Action Compression
View Details
Vibration Isolator - TREMCO-DYMONIC®-CAULK-WITH-BACKER-ROD - Isotech, Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
View Details
Seismic Isolation Planeveyor - PS-50 - Links-Japan, LLC
Specs
Maximum Force (P1) 11015 lbs (4996 kg)
View Details
Pneumatic shock absorber - DYEF-M10-Y1 - Festo Corporation
Specs
Body Material Steel; High-alloy steel
Stroke 0.0394 inch (1 mm)
Operating Temperature 32 to 140 F (0 to 60 C)
View Details