Princess Auto Limited Gas Shock 12" 8406035

Description
Gas Shock 12"
Description
Gas Shock 12"

Suppliers

Company
Product
Description
Supplier Links
Gas Shock 12" - 8406035 - Princess Auto Limited
Winnipeg, Manitoba, Canada
Gas Shock 12"
8406035
Gas Shock 12" 8406035
Gas Shock 12"

Gas Shock 12"

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Shock Absorbers, Linear Dampers, and Dashpots
Product Number 8406035
Product Name Gas Shock 12"
Shock Absorber / Damper Type Shock Absorber
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Hydraulic Shock Absorbers / Mid-Bore - LROEMXT 2.0M x2 - Enidine Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
Dampening Method Hydraulic
Absorption / Damping Action Compression; Extension
View Details
Vibration Isolator - QFFG-FIBERGLASS-BLOCK - Isotech, Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
View Details
Shock Absorbers - 2351089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shock Absorber / Damper Type Shock Absorber
Stroke 0.5906 inch (15 mm)
Total Energy/Cycle 522 In-lbs (602 kg-cm)
View Details