Princess Auto Limited 9.65" Gas Shock 8406399

Description
9.65" Gas Shock
Description
9.65" Gas Shock

Suppliers

Company
Product
Description
Supplier Links
9.65" Gas Shock - 8406399 - Princess Auto Limited
Winnipeg, Manitoba, Canada
9.65" Gas Shock
8406399
9.65" Gas Shock 8406399
9.65" Gas Shock

9.65" Gas Shock

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Shock Absorbers, Linear Dampers, and Dashpots
Product Number 8406399
Product Name 9.65" Gas Shock
Shock Absorber / Damper Type Shock Absorber
Unlock Full Specs
to access all available technical data

Similar Products

Seismic Isolation Planeveyor - CRX - Links-Japan, LLC
Specs
Maximum Force (P1) 8812 lbs (3996 kg)
View Details
Shock Absorbers - 2810297 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shock Absorber / Damper Type Shock Absorber
View Details
Heavy Duty Shock Absorbers - HDN 3.0 x 5 - Enidine Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
Dampening Method Hydraulic
Absorption / Damping Action Compression; Extension
View Details
Pneumatic shock absorber - DYSW-5-8-Y1F - Festo Corporation
Specs
Body Material Steel; High-alloy steel
Stroke 0.3150 inch (8 mm)
Maximum Force (P1) 44.96 lbs (20.39 kg)
View Details
2 suppliers