Princess Auto Limited Gas Shock 26.3" 8406233

Description
Gas Shock 26.3"
Description
Gas Shock 26.3"

Suppliers

Company
Product
Description
Supplier Links
Gas Shock 26.3" - 8406233 - Princess Auto Limited
Winnipeg, Manitoba, Canada
Gas Shock 26.3"
8406233
Gas Shock 26.3" 8406233
Gas Shock 26.3"

Gas Shock 26.3"

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Shock Absorbers, Linear Dampers, and Dashpots
Product Number 8406233
Product Name Gas Shock 26.3"
Shock Absorber / Damper Type Shock Absorber
Unlock Full Specs
to access all available technical data

Similar Products

Model DS 14-40, Oil Damper - DS-14-40 - Isotech, Inc.
Specs
Rod Diameter 0.5512 inch (14 mm)
Body Material Steel
Features Adjustable
View Details
Seismic Isolation Planeveyor - PFC-5 - Links-Japan, LLC
Specs
Maximum Force (P1) 1102 lbs (500 kg)
View Details
Pneumatic shock absorber - DYSR-20-25-Y5-T - Festo Corporation
Specs
Body Material Steel; Steel Galvanized
Stroke 0.9843 inch (25 mm)
Maximum Force (P1) 562 lbs (255 kg)
View Details
Adjustable Shock Absorber - FWM-3650UBD - Bansbach Easylift®
Specs
Shock Absorber / Damper Type Shock Absorber
Absorption / Damping Action Compression
Cylinder Diameter 1.42 inch (36 mm)
View Details