Princess Auto Limited 36.3" Gas Shocks 8406100

Description
36.3" Gas Shocks
Description
36.3" Gas Shocks

Suppliers

Company
Product
Description
Supplier Links
36.3" Gas Shocks - 8406100 - Princess Auto Limited
Winnipeg, Manitoba, Canada
36.3" Gas Shocks
8406100
36.3" Gas Shocks 8406100
36.3" Gas Shocks

36.3" Gas Shocks

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Shock Absorbers, Linear Dampers, and Dashpots
Product Number 8406100
Product Name 36.3" Gas Shocks
Shock Absorber / Damper Type Shock Absorber
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic shock absorber - YSRW-DGC-12 - Festo Corporation
Specs
Operating Temperature 14 to 176 F (-10 to 80 C)
View Details
Seismic Isolation Planeveyor - PS-80 - Links-Japan, LLC
Specs
Maximum Force (P1) 17624 lbs (7993 kg)
View Details
Shock Absorbers - 2753232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shock Absorber / Damper Type Shock Absorber
Total Energy/Cycle 17.7 In-lbs (20.41 kg-cm)
Operating Temperature 14 to 176 F (-10 to 80 C)
View Details
Spring Floor Mounted Seismic Isolator - AMSR-ISOLATORS - Isotech, Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
Dampening Method Mechanical
View Details