Princess Auto Limited Gas Shock 26.9" 8406043

Description
Gas Shock 26.9"
Description
Gas Shock 26.9"

Suppliers

Company
Product
Description
Supplier Links
Gas Shock 26.9" - 8406043 - Princess Auto Limited
Winnipeg, Manitoba, Canada
Gas Shock 26.9"
8406043
Gas Shock 26.9" 8406043
Gas Shock 26.9"

Gas Shock 26.9"

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Shock Absorbers, Linear Dampers, and Dashpots
Product Number 8406043
Product Name Gas Shock 26.9"
Shock Absorber / Damper Type Shock Absorber
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic shock absorber - DYSR-16-20-Y5 - Festo Corporation
Specs
Body Material Steel; Steel Galvanized
Stroke 0.7874 inch (20 mm)
Maximum Force (P1) 360 lbs (163 kg)
View Details
2 suppliers
Shock Absorbers - 2023104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shock Absorber / Damper Type Shock Absorber
Stroke 0.5512 inch (14 mm)
Total Energy/Cycle 35.4 In-lbs (40.82 kg-cm)
View Details
HB Hydraulic Damper - Size 8/22 - Bansbach Easylift®
Specs
Dampening Method Hydraulic
Absorption / Damping Action Compression; Extension
Cylinder Diameter 0.8661 inch (22 mm)
View Details