Princess Auto Limited Gas Shock 30.9" 8406084

Description
Gas Shock 30.9"
Description
Gas Shock 30.9"

Suppliers

Company
Product
Description
Supplier Links
Gas Shock 30.9" - 8406084 - Princess Auto Limited
Winnipeg, Manitoba, Canada
Gas Shock 30.9"
8406084
Gas Shock 30.9" 8406084
Gas Shock 30.9"

Gas Shock 30.9"

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Shock Absorbers, Linear Dampers, and Dashpots
Product Number 8406084
Product Name Gas Shock 30.9"
Shock Absorber / Damper Type Shock Absorber
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Hydraulic Shock Absorbers / Mid-Bore - OEM 4.0M x 4 - Enidine Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
Dampening Method Hydraulic
Absorption / Damping Action Compression; Extension
View Details
Wall Mounted Seismic Elastomeric Isolator - TTB-RESTRAINED-DOUBLE-DEFLECTION-ISOLATORS - Isotech, Inc.
Specs
Shock Absorber / Damper Type Elastomeric; Shock Absorber
View Details
Pneumatic shock absorber - DYEF-M22-Y1F - Festo Corporation
Specs
Body Material Steel; High-alloy steel
Stroke 0.2756 inch (7 mm)
Operating Temperature 32 to 140 F (0 to 60 C)
View Details
Shock Absorbers - 2039558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shock Absorber / Damper Type Shock Absorber
Stroke 0.6693 inch (17 mm)
Total Energy/Cycle 70.8 In-lbs (81.63 kg-cm)
View Details