Shenzhen Shengyu Electronics Technology Limited Datasheets for Limit Switches

Limit switches are electromechanical or solid state devices that require the physical contact of an object with the switch’s actuator to make the contacts change state.
Limit Switches: Learn more

Page: 1 2 3 4 5 6 7
Product Name Notes
EXPLOSION-PROOF LIMIT SWES
LIMIT SWITCH, CROSS ROLLER PLU
LIMIT SWITCH, PUSH PLUNGER
LIMIT SWITCH, ROLLER PLUNGER
LIMIT SWITCH,ADJUSTABLE ROLLER
LIMIT SWITCH,ROD LEVER
MINIATURE BASIC SWITCH
SENSR TOUCH STNLES STEL 1 IN 8MS
SIDE ACTUATED DETECT SWITCH BEND
SIDE ACTUATED DETECT SWITCH FLAT
SWITCH DETECT SPST-NC 100MA 30V
SWITCH DETECTOR SPDT 100MA 30V
SWITCH DETECTOR SPDT 10MA 5V
SWITCH DETECTOR SPDT 1A 125V
SWITCH DETECTOR SPST-NC 10MA 5V
SWITCH DETECTOR SPST-NC 1A 125V
SWITCH DETECTOR SPST-NC 1MA 5V
SWITCH DETECTOR SPST-NO 10MA 5V
SWITCH DETECTOR SPST-NO 1A 125V
SWITCH DETECTOR SPST-NO 1MA 5V
SWITCH DETECTOR SPST-NO 50MA 20V
SWITCH LIMIT CAPACITIVE TOUCH
SWITCH SNAP ACT DPDT 100MA 50V
SWITCH SNAP ACT DPST-NC 6A 120V
SWITCH SNAP ACT DPST-NO 5A 125V
SWITCH SNAP ACT SPDT 100MA 125V
SWITCH SNAP ACT SPDT 100MA 250V
SWITCH SNAP ACT SPDT 100MA 50V
SWITCH SNAP ACT SPDT 300MA 30V
SWITCH SNAP ACT SPDT 500MA 30V
SWITCH SNAP ACT SPST-NC 10MA 24V
SWITCH SNAP ACT SPST-NC 16A 250V
SWITCH SNAP ACT SPST-NC 1A 125V
SWITCH SNAP ACT SPST-NC 30MA 30V
SWITCH SNAP ACT SPST-NC 6A 250V
SWITCH SNAP ACT SPST-NO 16A 250V
SWITCH SNAP ACT SPST-NO 1A 125V
SWITCH SNAP ACTION DPDT 10A 125V
SWITCH SNAP ACTION DPDT 15A 125V
SWITCH SNAP ACTION DPDT 20A 125V
SWITCH SNAP ACTION DPDT 5A 125V
SWITCH SNAP ACTION DPDT 6A 120V
SWITCH SNAP ACTION DPST 3A 240V
SWITCH SNAP ACTION DPST 6A 120V
SWITCH SNAP ACTION SPDT 100MA 5V
SWITCH SNAP ACTION SPDT 10A 120V
SWITCH SNAP ACTION SPDT 10A 125V
SWITCH SNAP ACTION SPDT 10A 250V
SWITCH SNAP ACTION SPDT 11A 250V
SWITCH SNAP ACTION SPDT 15A 125V
SWITCH SNAP ACTION SPDT 16A 250V
SWITCH SNAP ACTION SPDT 1A 125V
SWITCH SNAP ACTION SPDT 1A 250V
SWITCH SNAP ACTION SPDT 1A 30V
SWITCH SNAP ACTION SPDT 25A 125V
SWITCH SNAP ACTION SPDT 2A 250V
SWITCH SNAP ACTION SPDT 3A 125V
SWITCH SNAP ACTION SPDT 3A 250V
SWITCH SNAP ACTION SPDT 4A 30V
SWITCH SNAP ACTION SPDT 50MA 30V
SWITCH SNAP ACTION SPDT 5A 125V
SWITCH SNAP ACTION SPDT 5A 250V
SWITCH SNAP ACTION SPDT 6A 120V
SWITCH SNAP ACTION SPDT 6A 250V
SWITCH SNAP DPST-NC 100MA 50V
SWITCH SNAP SPST-NC 100MA 30V
SWITCH SNAP SPST-NO 100MA 30V

<< Prev Next >>