Shenzhen Shengyu Electronics Technology Limited Datasheets for Limit Switches

Limit switches are electromechanical or solid state devices that require the physical contact of an object with the switch’s actuator to make the contacts change state.
Limit Switches: Learn more

Page: 1 2 3 4 5 6 7
Product Name Notes
BASIC SWITCH V BASICS V15
LIMIT SWITCH
Linear IC's
MINIATURE BASIC SWITCH
SSM-001-G
STEUTE POSITION SWITCH WITH SAFE
SWITC STRGHT LVR SPDT 10A SOLDER
SWITCH DETECT SPST-NO 100MA 30V
SWITCH DETECTOR DPDT 20MA 18V
SWITCH DETECTOR SPDT-NO 1MA 5VDC
SWITCH DETECTOR SPST-NO 1MA 5V
SWITCH PIN PLUNGER SPDT QC
SWITCH PLUNGER SPDT 15A SCREW
SWITCH ROLLER SPDT 11A QC
SWITCH SNAP ACT SPDT 100MA 125V
SWITCH SNAP ACT SPDT 500MA 380V
SWITCH SNAP ACT SPST-NC 10A 250V
SWITCH SNAP ACT SPST-NC 11A 125V
SWITCH SNAP ACT SPST-NC 15A 125V
SWITCH SNAP ACT SPST-NC 15A 250V
SWITCH SNAP ACT SPST-NC 16A 250V
SWITCH SNAP ACT SPST-NC 21A 125V
SWITCH SNAP ACT SPST-NC 21A 250V
SWITCH SNAP ACT SPST-NC 22A 250V
SWITCH SNAP ACT SPST-NC 5A 125V
SWITCH SNAP ACT SPST-NO 10A 115V
SWITCH SNAP ACT SPST-NO 10A 250V
SWITCH SNAP ACT SPST-NO 11A 125V
SWITCH SNAP ACT SPST-NO 15A 125V
SWITCH SNAP ACT SPST-NO 15A 250V
SWITCH SNAP ACT SPST-NO 16A 250V
SWITCH SNAP ACT SPST-NO 21A 125V
SWITCH SNAP ACT SPST-NO 21A 250V
SWITCH SNAP ACT SPST-NO 25A 277V
SWITCH SNAP ACT SPST-NO 3A 125V
SWITCH SNAP ACT SPST-NO 5A 125V
SWITCH SNAP ACT SPST-NO 6A 125V
SWITCH SNAP ACTION ROLLER LEVER
SWITCH SNAP ACTION SPDT 0.3A 6V
SWITCH SNAP ACTION SPDT 10A 115V
SWITCH SNAP ACTION SPDT 10A 125V
SWITCH SNAP ACTION SPDT 10A 250V
SWITCH SNAP ACTION SPDT 11A 125V
SWITCH SNAP ACTION SPDT 11A 250V
SWITCH SNAP ACTION SPDT 11A 277V
SWITCH SNAP ACTION SPDT 15A 125V
SWITCH SNAP ACTION SPDT 15A 250V
SWITCH SNAP ACTION SPDT 15A 277V
SWITCH SNAP ACTION SPDT 16A 250V
SWITCH SNAP ACTION SPDT 1A 125V
SWITCH SNAP ACTION SPDT 20A 250V
SWITCH SNAP ACTION SPDT 21A 125V
SWITCH SNAP ACTION SPDT 21A 250V
SWITCH SNAP ACTION SPDT 22A 250V
SWITCH SNAP ACTION SPDT 25A 277V
SWITCH SNAP ACTION SPDT 26A 250V
SWITCH SNAP ACTION SPDT 300MA 6V
SWITCH SNAP ACTION SPDT 3A 125V
SWITCH SNAP ACTION SPDT 5A 125V
SWITCH SNAP ACTION SPDT 5A 250V
SWITCH SNAP ACTION SPDT 5A 277V
SWITCH SNAP ACTION SPDT 6A 125V
SWITCH SNAP SPST-NO 100MA 125V

<< Prev Next >>