Shenzhen Shengyu Electronics Technology Limited Datasheets for Limit Switches

Limit switches are electromechanical or solid state devices that require the physical contact of an object with the switch’s actuator to make the contacts change state.
Limit Switches: Learn more

Page: 1 2 3 4 5 6 7
Product Name Notes
ENCLOSED LIMIT SWITCH
FST SWITCH SHORT HINGE LEVER TYP
LARGE BASIC SWITCH
LIMIT SWITCH
MAGNELIMIT
MINATURE IP6X TRIGGER SWITCH
MINIATURE BASIC SWITCH
RELIABLE AND LONG LIFE MOUSE SWI
RF/Wireless
SUBMINIATURE BASIC SWITCH
SWITCH DETECT SPST-NO 100MA 12V
SWITCH DETECTOR SPST-NO 1MA 5V
SWITCH SNAP ACT DPST-NO 10A 125V
SWITCH SNAP ACT DPST-NO 16A 250V
SWITCH SNAP ACT SPDT 100MA 125V
SWITCH SNAP ACT SPDT 100MA 30V
SWITCH SNAP ACT SPDT 500MA 125V
SWITCH SNAP ACT SPDT 500MA 30V
SWITCH SNAP ACT SPST-NC 16A 250V
SWITCH SNAP ACT SPST-NC 50MA 16V
SWITCH SNAP ACT SPST-NO 100MA 6V
SWITCH SNAP ACT SPST-NO 15A 125V
SWITCH SNAP ACT SPST-NO 16A 250V
SWITCH SNAP ACT SPST-NO 1A 30V
SWITCH SNAP ACT SPST-NO 1MA 6V
SWITCH SNAP ACT SPST-NO 25A 125V
SWITCH SNAP ACT SPST-NO 50MA 16V
SWITCH SNAP ACTION DPDT 10A 120V
SWITCH SNAP ACTION SPDT 10A 120V
SWITCH SNAP ACTION SPDT 10A 125V
SWITCH SNAP ACTION SPDT 10A 250V
SWITCH SNAP ACTION SPDT 15A 125V
SWITCH SNAP ACTION SPDT 16A 250V
SWITCH SNAP ACTION SPDT 1A 125V
SWITCH SNAP ACTION SPDT 20A 125V
SWITCH SNAP ACTION SPDT 22A 125V
SWITCH SNAP ACTION SPDT 25A 125V
SWITCH SNAP ACTION SPDT 2A 125V
SWITCH SNAP ACTION SPDT 3A 125V
SWITCH SNAP ACTION SPDT 50MA 30V
SWITCH SNAP ACTION SPDT 5A 125V
SWITCH SNAP ACTION SPDT 5A 250V
SWITCH SNAP ACTION SPDT 6A 120V
SWITCH SNAP ACTION SPDT
SWITCH SNAP SPST-NC 100MA 125V
SWITCH SNAP SPST-NC 100MA 30V
SWITCH SNAP SPST-NO 100MA 125V
SWITCH SNAP SPST-NO 100MA 30V
SWITCH SNAP SPST-NO 250MA 100V
Switches

<< Prev Next >>