Shenzhen Shengyu Electronics Technology Limited Datasheets for Limit Switches

Limit switches are electromechanical or solid state devices that require the physical contact of an object with the switch’s actuator to make the contacts change state.
Limit Switches: Learn more

Page: 1 2 3 4 5 6 7
Product Name Notes
831330 BISTABLE
831611 W3 UL 161L CSB32CTL
Basic / Snap Action Switches SEA
CABLE PULL LIMIT 15 METER MAX
COMP. SWIT.ADJUST.LENGTH LEVER.
COMPACT SW,TWIST LEV,SNAP-ACT,1N
DETECTOR SWITCH 5.7X4.0MM SIDE P
FOOT SWITCH PLASTIC1XNO+NC
FOOT SWITCH W/COVER 1 NO/1 NC
INTERLOCK SW,METAL,1NO+1NC,2LE D
KEY LOCK PLASTIC BI-POLAR
LIM SW, CENTRAL PLNGR,1NO+1NC,SN
LIM SW, ROLL CRANK,1NO+1NC,SNAP
LIM SW, ROLL PLNGR,1NO+1NC,SNAP
LIM SW, ROLLER CRANK, 1NO+1NC,SN
LIM SW,STAIN ROLL LVR,1NO+1NC,SN
LIMIT SW,ADJ ROLLER CRANK,1NO+1N
LIMIT SW,ADJ ROLLER CRANK,1NO+2N
LIMIT SW,ALUM ROD ACTUATOR,1NO+1
LIMIT SW,ANGULAR ROLL LEVER,1NO+
LIMIT SW,METAL ROLLER CRANK,1NO+
LIMIT SW,METAL ROLLER LEVER,1NO+
LIMIT SW,ROLLER CRANK,1NO+1NC,SN
LIMIT SW,ROLLER LVR,1NO+1NC,SNAP
LIMIT SW,SPRING ROD,1NO+1NC,SNAP
LIMIT SWITCH 600VAC 12AMP T +OPT
LIMIT SWITCH HSS
LIMIT SWITCH,ROLLER PLUNGER,1NO+
LIMIT SWITCH,SPRING ROD,1NO+1NC
LIMIT SWITCH
LIMITSW HOUSING,OPEN, WITHOUT SW
LIMITSW,PLASTIC ROD ACTUATOR,1NO
LIMITSW,PLASTIC ROD,1NO+1NC,SNAP
LIMSW , ROUND PLUNGER,1NO+2NC,SL
LIMSW ,RND PLNGER,1NO+2NC,SLOW, 2
LIMSW ,RND PLNGER,1NO+2NC,SNAP, 2
LIMSW ,RND PLNGR,1NO+1NC,SNAP,2 M
LIMSW ,RND PLNGR,1NO+2NC,SLOW,2 M
LIMSW ,RND PLUNGER,1NO+1NC,SNAP
LIMSW ,RND PLUNGER,1NO+2NC,SLOW
LIMSW ,RND PLUNGER,1NO+2NC,SNAP
LIMSW ,RND PLUNGER,TEFL,1NO+1NC
LIMSW ,ROUND PLNGR,1NO+2NC,SLOW
LIMSW ,ROUND PLUNGER,1NO+1NC,SLO
LIMSW ,ROUND PLUNGER,1NO+1NC,SNA
LIMSW ,ROUND PLUNGER,1NO+2NC,SLO
LIMSW ,ROUND PLUNGER,1NO+2NC,SNA
LIMSW ,ROUND PLUNGER,2NC,SLOW,M1
LIMSW ,ROUND PLUNGER,2NC,SNAP,M1
LIMSW ,ROUND PLUNGER,2NO+1NC,SLO
LIMSW BODY,METAL,31MM,1NO+ 1NC,SL
LIMSW BODY,PLNGR,1NO+1NC,S NAP,2L
LIMSW,30MM,CENTRAL PLNGR,1NO+1NC
LIMSW,30MM,PLNGR,1NO +1NC SNAP,CA
LIMSW,30MM,PLNGR,1NO +1NC SNAP,M1
LIMSW,30MM,ROLL PLNGR,1NO+1NC SN
LIMSW,30MM,SEAL PLNGR,1NO+1NC SN
LIMSW,30MM,TWIST LVR,1NO+1NC SNA
LIMSW,40MM,CENTRAL PLNGR,1NO+1NC
LIMSW,40MM,PLNGR,1NO +1NC SNAP,CA
LIMSW,40MM,ROLL PLNGR,1NO+1NC SN
LIMSW,40MM,SEAL PLNGR,1NO+1NC SN
LIMSW,ADJ ROLL CRANK,1NO+1NC,SNA
LIMSW,ADJ ROLL CRANK,1NO+2NC,SNA
LIMSW,ADJ STAIN ROLL CRANK,1NO+1
LIMSW,METAL LEVR,PLASTIC ROLLER
LIMSW,METAL ROLL CRANK,1NO+1NC,2
LIMSW,METAL ROLLER CRANK,1NO+1NC
LIMSW,METAL,PLUNGER, 1NO+1NC,SNAP
LIMSW,METAL,PLUNGER, 1NO+2NC,SLOW
LIMSW,METAL,PLUNGER, 1NO+2NC,SNAP
LIMSW,METAL,PLUNGER, 2NC,SLOW,M12
LIMSW,METAL,PLUNGER, 2NC,SNAP,M12
LIMSW,METAL,RND PLUNGER,1NO+2NC
LIMSW,METAL,RND PLUNGER,2NO+1NC
LIMSW,METL,PLNGR,1NO +1NC,SNAP,2L
LIMSW,METL,PLNGR,1NO +2NC,SLOW,2L
LIMSW,METL,PLNGR,1NO +2NC,SNAP,2L
LIMSW,OPEN,RND PLNGR,1NO+1NC,SLO
LIMSW,OPEN,RND PLNGR,1NO+2NC,OVE
LIMSW,OPEN,RND PLNGR,1NO+2NC,SLO
LIMSW,OPEN,RND PLNGR,1NO+2NC,SNA
LIMSW,OPEN,RND PLNGR,2NO+1NC,SLO
LIMSW,ROUND PLUNGER,1NO+2NC,OVER
LIMSW,STAIN ROLL CRANK,1NO+1NC,1
MICROSWITCH W3 SP932803
MICROSWITCH W3 SP9328
POS.50047 PLAST..SNAP-ACT.OVER TR
POS.50047PLASTIC,SNA P 1NO/2NC,RO
POS.PLAS.,SNAP-ACT., ROLLER PL.,S
SEALED AERO SWITCH
SIDE ROTARY SHAFT
SIRIUS POSITION SWITCH
SNSW 10A 1-4 NONE
SNSW 10A SLDR NONE
SUBMIN SW SPDT SLDR B3 ACT.
SW W3 260E INOX R13.7B SP932801
SWITCH AIR PRESSURE NC
SWITCH AIR PRESSURE
SWITCH ASSEMBLY PUSH/PULL
SWITCH BALL NC ZN15G
SWITCH BALL NO AG SCW
SWITCH DETECT SPST-NO 100MA 50V
SWITCH LIMITED SPDT 3A 125V
SWITCH OIL PRESSURE
SWITCH SNAP ACT DPST 100MA 30V
SWITCH SNAP ACT DPST-NO 15A 125V
SWITCH SNAP ACT SPDT 100MA 125V
SWITCH SNAP ACT SPDT 100MA 250V
SWITCH SNAP ACT SPDT 100MA 30V
SWITCH SNAP ACT SPDT 5A 250V
SWITCH SNAP ACT SPDTX2 15A 125V
SWITCH SNAP ACT SPDTX4 5A 250V
SWITCH SNAP ACT SPST-NC 10A 250V
SWITCH SNAP ACT SPST-NC 16A 250V
SWITCH SNAP ACT SPST-NC 2A 125V
SWITCH SNAP ACT SPST-NC 6A 250V
SWITCH SNAP ACT SPST-NO 10A 125V
SWITCH SNAP ACT SPST-NO 10A 250V
SWITCH SNAP ACT SPST-NO 16A 250V
SWITCH SNAP ACT SPST-NO 1A 125V
SWITCH SNAP ACT SPST-NO 2A 125V
SWITCH SNAP ACT SPST-NO 5A 125V
SWITCH SNAP ACT SPST-NO 5A 250V
SWITCH SNAP ACTION CLIPS
SWITCH SNAP ACTION DPDT 10A 125V
SWITCH SNAP ACTION DPDT 15A 125V
SWITCH SNAP ACTION DPDT 25A 125V
SWITCH SNAP ACTION DPST 6A 120V
SWITCH SNAP ACTION DPST 6A 250V
SWITCH SNAP ACTION SPDT 10A 120V
SWITCH SNAP ACTION SPDT 10A 125V
SWITCH SNAP ACTION SPDT 10A 250V
SWITCH SNAP ACTION SPDT 11A 250V
SWITCH SNAP ACTION SPDT 16A 250V
SWITCH SNAP ACTION SPDT 1A 125V
SWITCH SNAP ACTION SPDT 20A 120V
SWITCH SNAP ACTION SPDT 20A 125V
SWITCH SNAP ACTION SPDT 20A 250V
SWITCH SNAP ACTION SPDT 2A 125V
SWITCH SNAP ACTION SPDT 2A 28V
SWITCH SNAP ACTION SPDT 3A 125V
SWITCH SNAP ACTION SPDT 3A 250V
SWITCH SNAP ACTION SPDT 4A 250V
SWITCH SNAP ACTION SPDT 4A 28V
SWITCH SNAP ACTION SPDT 5A 125V
SWITCH SNAP ACTION SPDT 5A 240V
SWITCH SNAP ACTION SPDT 5A 250V
SWITCH SNAP ACTION SPDT 5A 50V
SWITCH SNAP ACTION SPDT 6A 250V
SWITCH SNAP ACTION SPDT 7A 115V
SWITCH SNAP ACTION SPDT 7A 250V
SWITCH SNAP ACTION SPDT 7A 28V
SWITCH SNAP ACTION SPDT 8A 125V
SWITCH SNAP SPST-NC 100MA 250V
SWITCH SNAP SPST-NO 100MA 250V
SWITCH SPDT SOLDER TERMINAL
SWITCH STOPLAMP
SWITCH, LIMIT 1NO_1NC PLASTIC 30

<< Prev Next >>